Smart-UPS SRT 48V 1kVA 1.5kVA RM Battery Pack

Manufacturer Part Number
SRT48RMBP
EAN/UPC
0731304330103,731304330103
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Technical Specifications

Output

  • Battery Output Voltage

    48
Batteries & Runtime
  • Battery type

    Maintenance-free sealed Lead-Acid battery with suspended electrolyte : leakproof
  • Battery mounting

    Stand alone battery stack
  • Expected Battery Life (years)

    3 - 5
  • RBC Quantity

    2
Physical
  • Maximum Height

    3.35inches ( 85mm , 8.5cm )
  • Maximum Width

    17.0inches ( 432mm , 43.2cm )
  • Maximum Depth

    21.1inches ( 536mm , 53.6cm )
  • Rack Height

    2U
  • Net Weight

    65.92lbs. ( 29.9kg )
  • Shipping weight

    81.57lbs. ( 37.0kg )
  • Shipping Height

    9.6inches ( 244mm , 24.4cm )
  • Shipping Width

    23.4inches ( 594mm , 59.4cm )
  • Shipping Depth

    29.5inches ( 749mm , 74.9cm )
  • Color

    Black
  • Units per Pallet

    6.0
Environmental
  • Operating Environment

    32 - 104 °F ( 0 - 40 °C )
  • Operating Relative Humidity

    0 - 95% no %
  • Operating Elevation

    0-10000ft ( 0-3000meters )
  • Storage Temperature

    -15 - 45 °C
  • Storage Relative Humidity

    0 - 95% no %
  • Storage Elevation

    0-50000ft ( 0-15000meters )
Conformance
  • Standard warranty

    2 years repair or replace