Pro x2 612 G2 Collaboration Keyboard

Hardware compatibility
Compatible with the HP Pro x2 612 G2.

Experience easy, accurate content creation, data entry, and collaboration in and out of the office with the full-sized, aluminum-accented HP Elite x2 Collaboration Keyboard, designed for your HP Pro x2 612 G2.

Features

Full-speed productivity

Enjoy complete productivity for your daily tasks with a full-sized backlit keyboard and touchpad that has thin and light scissor keys for efficient typing.

Ready to collaborate

Conduct virtual meetings and Web calls with dedicated keys that control common video and call functions such as answer, hang up, volume, and presenting.

Stylish, sturdy design

Help protect your device’s screen when you fold in the DuraKeys-coated keyboard, which also cues sleeps mode to conserve battery life. The key coating and a sturdy aluminum deck resist everyday wear and tear.

World-class support

Rest easy with a one-year limited warranty.

Manufacturer Part Number
1FV39AA
EAN/UPC
0190781321859,190781321859
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications

Dimensions (W x D x H): 30 x 23 x 0.5 cm (11.83 x 9.05 x 0.2 in)
Weight: 353 g (0.78 lb)

What's included

Warranty: One-year limited warranty.
What's in the box:

  • HP Pro x2 612 G2 Collaboration Keyboard
  • Documentation