65" Large Format Touch Display

NEC’s 65” E651-T large-screen LCD display offers digital signage and education users commercial touchscreen capabilities at a cost-conscious price. This display also utilizes LED-backlighting to minimize depth and power consumption. Within the E651-T bezel is integrated, low-profile, IR-imaging technology that allows for up to ten simultaneous touches. Its anti-glare glass coating protects the panel and allows for higher brightness transmittance making this display ideal for the in-classroom environment

  • Multi-Touch support of up to 10-simultaneous touches *AG Protective and tempered glass increases the overall security of the panel and delivers an unmatched touch experience with anti-glare capabilities to reduce incident light reflection and minimize fingerprinting *Included stylus for smooth on-screen editing and collaboration *Included DisplayNote licence for collaboration purposes *Portrait or landscape instlalations suitable for in-classroom or signage spaces *Integrated USB Media Player and auto-input switching capabilities so the screen sees zero downtime of content. *Integrated 10W x 2 audio for convenient audio playback *Clean design includes metal bezel and pull-down IR receiver *CEC support through HDMI connections for enabling connected video devices

Manufacturer Part Number
E651-T
EAN/UPC
0805736065237,805736065237
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Display
Panel Technology
VA
Viewable Image Size
65"
Native Resolution
1920 x 1080
Pixel Pitch
0.75mm
Backlight Type
LED Direct-lit
Pixels Per Inch
33.89@ native resolution
Brightness (typical)
400cd/m
Contrast Ratio (typical)
4000:1
Viewing Angle
178° Vert., 178° Hor. (89U/89D/89L/89R) @ CR>10
Response Time(Gray to Gray)
8ms
Refresh Rate
60Hz
Aspect Ratio
16:9
Active Screen Area
56.2 x 31.6 in. / 1428.5 x 803.5mm
Orientation
Landscape/Portrait
Displayable Colors
More than 16.7 million
Synchronization Range
Horizontal (Analog/Digital)
Analog: 15.625/15.734/31.5-91.1 kHz
Digital: 31.5 - 91.1 KHz
Vertical
Analog: 50-85 Hz
Digital: 50.0 - 85.0 Hz
Input Signal
Video
Analog RGB 0.7 Vp-p/75 Ohms (Analog), TMDS (Digital)
Sync
Separate sync: TTL Level (Positive/Negative) Composite sync on green: (0.3Vp-p negative 0.7Vp-p positive)
Connectivity
PC Signal Compatibility
Yes
Macintosh Compatibility
Yes (for video only)
Input Terminals
Digital
HDMI (3)
Analog
VGA 15-pin D-sub
Audio
3.5mm Mini-Jack
Output Terminals
Audio
3.5mm Mini-Jack
Power Consumption (typical)
On
140W
ECO Mode Standby
<0.5W
PowerConsumption(max brightness)
Power Consumption (max brightness) On
190W
PowerConsumption(typical)
Power Consumption (typical)
<2.0W
Power Consumption
Input Current
2.5A - 0.9A @ 100V - 240V
Physical Specifications
Bezel Width (Left/Right, Top/Bottom)
1.2in./1.2in. , 1.2in./1.2in. ; 30.0mm/30.0mm , 30.2mm/30.2mm
Dimensions (WxHxD)
Net (without stand)
58.6 x 34.0 x 3.4 in. / 1489.5 x 864.5 x 86.7mm
Shipping
64.6 x 38.8 x 8.9in. / 1640.0 x 986.0 x 226.0mm
Weight
Net (without stand)
93.0lbs. / 42.2kg
Shipping
123.2lbs. / 55.9kg
VESA Hole Configuration Specifications
400 x 400mm (M8 x 4-hole)
Environmental Conditions
Operating Temperature
32-104°F / 0-40°C
Operating Humidity
10-80%
Operating Altitude
6562 ft. / 2000m
Storage Temperature
-4-140°F / -20-60°C
Storage Humidity
10-80%
Limited Warranty (parts & labor, including backlight)
3 years
Additional Features
Integrated 10-point IR Touch Adjustable Picture Modes Signal Check Priority CEC Control Sleep Timer Power Save Modes Portrait Capable Button/IR Lock USB Media Player
Ships With
3m Power cord Wireless remote control Batteries Setup Manual Stylus Pen Screws
Accessories
Optional
NEC
ul> Large Wall Mount (WMK-6598)