Create maximum visual impact and interactive capabilities through seamless simplicity with the new professional and touch-integrated NEC V series products. With integrated IR Touch capabilities, the new contemporary and slim mechanical design with focused aesthetics allows for the smooth and stylistic integration into any type of environment. Their full metal chassis coupled with real-time temperature sensors and integrated cooling fans maintain the professional quality necessary for commercial environments. With a wide range of the latest connectivity interfaces including resolution support up to Ultra High Definition at 60Hz, these displays offer the future-proofing necessary for the investment. These displays also include expandability options such as the Open Pluggable Specification (OPS) and Raspberry Pi Compute Module slots for source integration directly into the display. The NEC touch integrated V series boasts 440 cd/m2 brightness along with a new anti-glare surface that allows for efficient readability when ambient light is present and is ideal for 24/7 signage in retail, restaurants, entertainment and education applications.
Note:
Display
Panel Technology
SPVA (P-DID)
Viewable Image Size
40"
Native Resolution
1920 x 1080
Supported
Supported Resolutions
640 x 480, 800 x 600, 1024 x 768, 1280 x 720, 1280 x 800, 1280 x 960, 1280 x 1024, 1360 x 768, 1366 x 768, 1400 x 1050, 1440 x 900, 1600 x 1200, 1680 x 1050, 1920 x 1080, 1920 x 1200,
1920 x 2160, 3840 x 2160, 4096 x 2160
Pixel Pitch
0.53mm
Backlight Type
LED Edge-lit
Pixels Per Inch
55@ native resolution
Brightness (typical)
440cd/m
Contrast Ratio (typical)
4000:1
Viewing Angle
178° Vert., 178° Hor. (89U/89D/89L/89R) @ CR>10
Response Time(Gray to Gray)
8ms
Refresh Rate
60Hz
Aspect Ratio
16:9
Active Screen Area
35.1 x 19.8 in. / 885.6 x 498.15mm
Orientation
Landscape/Portrait/Face Up/Face Down
Displayable Colors
More than 1.08 billion (10-bit)
Synchronization Range
Horizontal (Analog/Digital)
Analog: 15.625/15.734/26.97./28.125/31.5-91.1 kHz
Digital: 15.0 - 91.1 KHz
Vertical
Analog: 24/25/30/50-85 Hz
Digital: 24.0 - 85.0 Hz
Input Signal
Video
Analog RGB 0.7 Vp-p/75 Ohms
, Digital TMDS / DisplayPort
Sync
Separate sync: TTL Level (Positive/Negative) Composite sync: TTL Level (Positive/Negative) Composite sync on green: (0.3Vp-p negative 0.7Vp-p positive)
Connectivity
PC Signal Compatibility
Yes
Macintosh Compatibility
Yes
Input Terminals
Digital
DisplayPort (1.2 with HDCP), HDMI (2.0 x 2 with HDCP), DVI-D (with HDCP)
Analog
VGA 15-pin D-sub
Audio
3.5mm Mini-Jack x2, DisplayPort Audio, HDMI Audio x2
External Control
RS-232C, LAN (100Mb), 3.5mm Mini-Jack (IR Remote)
Output Terminals
Audio
3.5mm Mini-Jack, External Speaker Jack (2)
Digital
DisplayPort (loops through DisplayPort or OPS PC)
External Control
LAN (100Mb)
Power Consumption (typical)
On
75W
ECO Mode Standby
<0.5W
PowerConsumption(max brightness)
Power Consumption (max brightness) On
95W
PowerConsumption(typical)
Power Consumption (typical)
3.0 W
Power Consumption
Input Current
2.7A - 1.1A @ 100V - 240V
Physical Specifications
Bezel Width (Left/Right, Top/Bottom)
1.3in./1.3in., 1.3in./1.3in. ; 33.4mm/33.4mm, 33.4mm /33.4mm
Dimensions (WxHxD)
Net (with stand)
37.6 x 23.6 x 10.5 in. / 954.4 x 598.3 x 267.7mm
Net (without stand)
37.6 x 22.3 x 3.1 in. / 954.4 x 567.0 x 77.7mm
Shipping
44.1 x 29.3 x 8.8 in. / 1120.0 x 745.0 x 224.0mm
Weight
Net (without stand)
50.0 lbs. / 22.7 kg
Shipping
64.8 lbs. / 29.4kg
VESA Hole Configuration Specifications
300 x 300mm (M6 x 4-hole)
Environmental Conditions
Operating Temperature
32-104°F / 0-40°C
Operating Humidity
20-80%
Operating Altitude
9843 ft. / 3000m
Storage Temperature
-4-140°F / -20-60°C
Storage Humidity
10-90%
Storage Altitude
40,000 ft. / 12,192m
Limited Warranty (parts & labor, including backlight)
3 years
Additional Features
Raspberry Pi Compute Module Compatible SpectraView Engine Color Control On-Screen Key Guide Ethernet Control and Communication RS-232 Control and Communication Landscape/Portrait/Face Up/Face Down Capable Image Flip TileMatrix (10 x 10) Carbon footprint meter 24/7 Scheduler with Real Time Clock > Holiday Settings Screen saver function Multi-Picture Mode 25% haze panel Ambient light sensor (AmbiBright) Screen saver function Optional human sensor Intelligent Wireless Data (Near Field Communications) Metal rear cabinet Variable picture modes Advanced video settings (Noise Reduction, Adaptive Contrast) Input labeling Backlight adjust Aspect ratio control Built-in 10W x 2 speakers LED edge-lit backlighting NaViSet Administrator Compatible Auto ID/IP Address Control Crestron RoomView Support AMX Beacon PJLInk Support 10-bit color over HDMI OPS/Expansion slot
Ships With
3m Power cord USB Cable 1.8m DVI-D cable > Wireless remote control Batteries CD-ROM (User Manual) SD Card Cover Slot Screws
Accessories
Optional
NEC
Wall Mount (WMK-3257 Thin Wall Mount (WMK-3255S) > Human Sensor Accessory (KT-RC2) Table Top Stand (ST-401) Compute Module Interface Board (DS1-IF10CE) NEC Raspberry Pi Compute Module (RP3CM16GB) All OPS Option Cards