43" LED Backlit Display with Integrated ATSC/NTSC Tuner

The 43” NEC E436, a direct-lit, commercial-grade display, is ideal for education, corporate and other digital signage applications. Compared to previous generation displays, this model’s LED backlighting allows for reduced power consumption, a thinner depth, a smaller bezel and lighter weight. Full HD resolution delivers stunning image quality for a variety of content, and the E506’s integrated tuner and speakers allow users to enjoy high-definition broadcast capabilities. This display also features a USB player in which video, audio or JPEG picture files can be loaded and played in sequence for signage purposes.

  • Integrated multimedia USB player makes digital signage simple
  • LED backlighting technology reduces power consumption and allows for a slimmer cabinet depth
  • Thinner bezel improves display's aesthetics
  • 24-Hour On/Off timer maintains power schedules
  • Full HD Resolution allows for excellent image quality
  • Video signal wake-up function allows for plug and play fucntionality' Built-in NTSC/ATSC analog/digital tuner allows for high-definition broadcast capabilities
  • Built-in, low-profile 10W speakers enhance the experience with superior sound

Manufacturer Part Number
E436
EAN/UPC
0805736063578,805736063578
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Display
Panel Technology : IPS

Viewable Image Size : 43"

Native Resolution : 1920 x 1080

Pixel Pitch : 0.49mm

Backlight Type : LED Direct-lit

Pixels Per Inch : 51@native resolution

Brightness (typical) : 350cd/m2

Contrast Ratio (typical) : 1200:1

Viewing Angle : 176° Vert., 176° Hor. (88U/88D/88L/88R) @ CR>10

Response Time(Gray to Gray) : 8ms

Refresh Rate : 60Hz

Aspect Ratio : 16:9

Active Screen Area : 37.1 x 20.8 in. / 941.2 x 529.4mm

Orientation : Landscape

Displayable Colors : More than 16.7 million
 
Synchronization Range

Horizontal (Analog/Digital) : 31-83 kHz

Vertical : 56-75 Hz

Input Signal

Video : Analog RGB 0.7 Vp-p/75 Ohms

Sync  : Separate sync: TTL Level (Positive/Negative)
Composite sync: TTL Level (Positive/Negative)
Composite sync on green: (0.3Vp-p negative 0.7Vp-p positive)
 
Connectivity

PC Signal Compatibility : Yes

Macintosh Compatibility : Yes

Input Terminals :

Digital : HDMI (3)

Analog : VGA 15-pin D-sub, Component, Composite (shared with Component)

Audio : HDMI Audio, Stereo Mini-Jack

External Control : RS-232C

Output Terminals :
Audio : SPDIF

Power Consumption (typical)
On : 80W

ECO Mode Standby : <0.5W

Power Consumption
Input Current : 1.0A - 0.5A @100V-240V

Physical Specifications

Bezel Width (Left/Right, Top/Bottom) : 0.47 in./0.47 in., 0.47 in./0.57 in. ; 10.4mm/10.4mm, 10.4mm/13.4mm

Dimensions (WxHxD) :
Net (with stand) : 47.2 x 28.9 x 5.2 in. / 1200 x 734 x 133mm

Net (without stand) : 38.1 x 22.0 x 3.0in. / 968.2 x 559.4 x 76.8mm

Shipping : 42.1 x 26.6 x 6.3 in. / 1070.0 x 675.0 x 160.0mm

Weight :

Net (with stand) : 18.9 lbs. / 8.6 kg

Net (without stand) : 20.0 lbs. / 9.1 kg

Shipping : 26.7 lbs. / 12.1kg
 
VESA Hole Configuration Specifications
 
 
 
200 x 200mm (4 x M6 x 16mm)

Environmental Conditions

Operating Temperature : 32-104°F / 0-40°C

Operating Humidity : 10-80%

Operating Altitude : 6562 ft. / 2000m

Storage Temperature : 32-104°F / 0-40°C

Storage Humidity : 5-85%

Storage Altitude : 40,000 ft. / 12,192m

Limited Warranty (parts & labor, including backlight)
 
3 years

Additional Features
 
 
Built-in NTSC/ATSC (8-VSP, Clear QAM) analog/digital tuner
Variable picture modes (Dynamic Standard/Energy Savings/Theater/Custom)
Advanced Video/Audio Settings
CEC Control
Sleep Timer
Built-In closed captioning
Parental Control (V-Chip Function)
Video Signal Wake-Up Function
USB Port
 
Ships With
 
Power cord
VGA cable (Mini 15-pin D-sub)
Wireless remote control
Batteries
CD-ROM (user manual)
 
 
Accessories
 

Optional :
NEC :
Optional table top stand accessory (ST-43E)
Wall Mount Kit (WMK-3257)
External OPS-DOCK