48" Touch Integrated Large-Screen Display

Create maximum visual impact and interactive capabilities through seamless simplicity with the new professional and touch-integrated NEC V series products. With integrated IR Touch capabilities, the new contemporary and slim mechanical design with focused aesthetics allows for the smooth and stylistic integration into any type of environment. Their full metal chassis coupled with real-time temperature sensors and integrated cooling fans maintain the professional quality necessary for commercial environments. With a wide range of the latest connectivity interfaces including resolution support up to Ultra High Definition at 60Hz, these displays offer the future-proofing necessary for the investment. These displays also include expandability options such as the Open Pluggable Specification (OPS) and Raspberry Pi Compute Module slots for source integration directly into the display. The NEC touch integrated V series boasts 440 cd/m2 brightness along with a new anti-glare surface that allows for efficient readability when ambient light is present and is ideal for 24/7 signage in retail, restaurants, entertainment and education applications.

  • Touch interactive through IR Imaging technology integrated into the display
  • Maximum Protection and enhanced touch experience with anti-glare protective glass
  • Stylish and sleak design allows for easy and unobtrusive integration into any environment

Manufacturer Part Number
V484-T
EAN/UPC
0805736064384,805736064384
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Display

Panel Technology: SPVA (P-DID)

Viewable Image Size: 48"

Native Resolution: 1920 x 1080

Supported: 
Supported Resolutions: 640 x 480, 800 x 600, 1024 x 768, 1280 x 720, 1280 x 800, 1280 x 960, 1280 x 1024, 1360 x 768, 1366 x 768, 1400 x 1050, 1440 x 900, 1600 x 1200, 1680 x 1050, 1920 x 1080, 1920 x 1200, 1920 x 2160, 3840 x 2160, 4096 x 2160

Pixel Pitch: 0.5mm

Backlight Type: LED Edge-lit

Pixels Per Inch: 46@ native resolution

Brightness (typical): 440cd/m2

Contrast Ratio (typical): 4000:1

Viewing Angle: 178° Vert., 178° Hor. (89U/89D/89L/89R) @ CR>10

Response Time(Gray to Gray): 8ms

Refresh Rate: 60Hz

Aspect Ratio: 16:9

Active Screen Area: 41.5 x 23.3 in. / 1054.08 x 592.92mm

Orientation: Landscape/Portrait/Face Up/Face Down

Displayable Colors: More than 1.08 billion (10-bit)
 
Synchronization Range 

Horizontal (Analog/Digital): Analog: 15.625/15.734/26.97./28.125/31.5-91.1 kHz Digital: 15.0 - 91.1 KHz

Vertical: Analog: 24/25/30/50-85 Hz Digital: 24.0 - 85.0 Hz
 
Input Signal

Video: Analog RGB 0.7 Vp-p/75 Ohms , Digital TMDS / DisplayPort

Sync : Separate sync: TTL Level (Positive/Negative)
Composite sync: TTL Level (Positive/Negative)
Composite sync on green: (0.3Vp-p negative 0.7Vp-p positive)
 
Connectivity

PC Signal Compatibility: Yes

Macintosh Compatibility: Yes

Input Terminals:

Digital: DisplayPort (1.2 with HDCP), HDMI (2.0 x 2 with HDCP), DVI-D (with HDCP)

Analog: VGA 15-pin D-sub

Audio: 3.5mm Mini-Jack x2, DisplayPort Audio, HDMI Audio x2

External Control: RS-232C, LAN (100Mb), 3.5mm Mini-Jack (IR Remote)

Output Terminals: 

Audio: 3.5mm Mini-Jack, External Speaker Jack (2)

Digital: DisplayPort (loops through DisplayPort or OPS PC)

External Control: LAN (100Mb)

Power Consumption (typical)

On: 85W

ECO Mode Standby: <0.5W
 
PowerConsumption(max brightness)

Power Consumption (max brightness) On: 105W
 
PowerConsumption(typical)

Power Consumption (typical): 3.0 W
 
Power Consumption

Input Current: 2.7A - 1.1A @ 100V - 240V

Physical Specifications

Bezel Width (Left/Right, Top/Bottom): 1.3in./1.3in., 1.3in./1.3in. ; 33.4mm/33.4mm, 33.4mm /33.4mm

Dimensions (WxHxD): 
Net (with stand): 44.2 x 27.3 x 10.5 in. / 1122.9 x 693.0 x 267.7mm

Net (without stand): 44.2 x 26.1 x 3.1 in. / 1122.9 x 661.47 x 77.7 mm

Shipping: 51.4 x 33.5 x 9.8 in. / 1305.0 x 850.0 x 250.0 mm

Weight: 
Net (without stand): 62.8 lbs. / 28.5kg

Shipping: 81.6 lbs. / 37.0kg

VESA Hole Configuration Specifications
 
300 x 300mm (M6 x 4-hole)
  
Environmental Conditions

Operating Temperature: 32-104°F / 0-40°C

Operating Humidity: 20-80%

Operating Altitude: 9843 ft. / 3000m

Storage Temperature: -4-140°F / -20-60°C

Storage Humidity: 10-90%

Storage Altitude: 40,000 ft. / 12,192m

Limited Warranty (parts & labor, including backlight)
 
3 years
  
Additional Features
  • Raspberry Pi Compute Module Compatible
  • SpectraView Engine Color Control
  • On-Screen Key Guide
  • Ethernet Control and Communication
  • RS-232 Control and Communication
  • Landscape/Portrait/Face Up/Face Down Capable
  • Image Flip
  • TileMatrix (10 x 10)
  • Carbon footprint meter
  • 24/7 Scheduler with Real Time Clock
  • >
  • Holiday Settings
  • Screen saver function
  • Multi-Picture Mode
  • 25% haze panel
  • Ambient light sensor (AmbiBright)
  • Screen saver function
  • Optional human sensor
  • Intelligent Wireless Data (Near Field Communications)
  • Metal rear cabinet
  • Variable picture modes
  • Advanced video settings (Noise Reduction, Adaptive Contrast)
  • Input labeling
  • Backlight adjust
  • Aspect ratio control
  • Built-in 10W x 2 speakers
  • LED edge-lit backlighting
  • NaViSet Administrator Compatible
  • Auto ID/IP Address Control
  • Crestron RoomView Support
  • AMX Beacon
  • PJLInk Support
  • 10-bit color over HDMI
  • OPS/Expansion slot
Ships With
  • 3m Power cord
  • USB Cable
  • 1.8m DVI-D cable
  • >
  • Wireless remote control
  • Batteries
  • CD-ROM (User Manual)
  • SD Card Cover Slot
  • Screws 
Accessories

Optional:
NEC:
  • Wall Mount (WMK-3257
  • Thin Wall Mount (WMK-3255S)
  • >
  • Human Sensor Accessory (KT-RC2)
  • Table Top Stand (ST-401)
  • Compute Module Interface Board (DS1-IF10CE)
  • NEC Raspberry Pi Compute Module (RP3CM16GB)
  • All OPS Option Cards