55" Professional-Grade Display

Create maximum visual impact through seamless simplicity with the new professional NEC P series products. New contemporary and slim mechanical design with focused aesthetics allows for the smooth and stylistic integration into any type of environment. Their full metal chassis coupled with real-time temperature sensors and integrated cooling fans maintain the professional quality necessary for commercial environments. With a wide range of the latest connectivity interfaces including resolution support up to Ultra High Definition at 60Hz, these displays offer the future-proofing necessary for the investment. These displays also include expandability options such as the Open Pluggable Specification (OPS) and Raspberry Pi Compute Module slots for source integration directly into the display. The NEC P series boasts 700 cd/m2 brightness along with a new anti-glare surface that allows for efficient readability in higher ambient light situations and is ideal for 24/7 signage in airports, quick-serve restaurants, financial institutions and command and control.

  • Stylish and sleak design allows for easy and unobtrusive integration into any environment
  • 500 cd/m² brightness combined with full HD resolution and new anti-reflective screen surface will capture the attention of the audience while allowing for clear visibility in normal ambient light conditions
  • Future proof modular expansion options including the ability to integrate Open Pluggable Specification (OPS) or a Raspberry Pi Compute Modules seamlessly into the display
  • SpectraView Engine allows for complete color, intensity, gamma or uniformity control for the ultimate imaging performance
  • Integrated Media Player allows for audio, video or image playback via USB or SD card that is also upgradeable via LAN
  • Industrial-strength, premium-grade panel with additional thermal protection, internal temperature sensors with self-diagnostics and fan-based technology, allows for hassle-free 24/7 operation

Manufacturer Part Number
P554
EAN/UPC
0805736059021,805736059021
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Display
Panel Technology : S-IPS (P-DID)

Viewable Image Size : 55"

Native Resolution : 1920 x 1080

Supported :

Supported Resolutions : 640 x 480, 800 x 600, 1024 x 768, 1280 x 720, 1280 x 800, 1280 x 960, 1280 x 1024, 1360 x 768, 1366 x 768, 1400 x 1050, 1440 x 900, 1600 x 1200, 1680 x 1050, 1920 x 1080, 1920 x 1200, 1920 x 2160, 3840 x 2160, 4096 x 2160

Pixel Pitch : 0.53mm

Backlight Type : LED Edge-lit

Pixels Per Inch : 40@ native resolution

Brightness (typical) : 500cd/m2

Brightness (maximum) : 700cd/m2

Contrast Ratio (typical) : 1200:1

Viewing Angle : 178° Vert., 178° Hor. (89U/89D/89L/89R) @ CR>10

Response Time(Gray to Gray) : 8ms

Refresh Rate : 60Hz

Aspect Ratio : 16:9

Active Screen Area : 47.6 x 26.8 in. / 1209.6 x 680.4mm

Orientation : Landscape/Portrait/Face Up/Face Down

Displayable Colors : More than 1.08 billion (10-bit)


Synchronization Range

Horizontal (Analog/Digital) : Analog: 15.625/15.734/26.97./28.125/31.5-91.1 kHz Digital: 15.0 - 91.1 KHz

Vertical : Analog: 24/25/30/50-85 Hz Digital: 24.0 - 85.0 Hz

 
Input Signal
 
 
Video : Analog RGB 0.7 Vp-p/75 Ohms Digital TMDS / DisplayPort

Sync  : Separate sync: TTL Level (Positive/Negative)
Composite sync: TTL Level (Positive/Negative)
Composite sync on green: (0.3Vp-p negative 0.7Vp-p positive)

 
Connectivity
 

PC Signal Compatibility : Yes

Macintosh Compatibility : Yes

Input Terminals :

Digital : DisplayPort (1.2 with HDCP), HDMI (2.0 x 2 with HDCP), DVI-D (with HDCP)

Analog : VGA 15-pin D-sub

Audio : 3.5mm Mini-Jack x2, DisplayPort Audio, HDMI Audio x2

External Control : RS-232C, LAN (100Mb), 3.5mm Mini-Jack (IR Remote)

Output Terminals :

Audio : 3.5mm Mini-Jack, External Speaker Jack (2)

Digital : DisplayPort (loops through DisplayPort or OPS PC)

External Control : LAN (100Mb)

 
Power Consumption (typical)
 

On : 125W

ECO Mode Standby : <0.5W
 
PowerConsumption(max brightness)
 

Power Consumption (max brightness) On : 175W


PowerConsumption(typical)
 

Power Consumption (typical) : 3.0 W

Power Consumption
Input Current : 3.6A - 1.5A @ 100V - 240V  
Physical Specifications
Bezel Width (Left/Right, Top/Bottom) : 0.6in./0.6in., 0.6in./0.6in. ; 14.2mm/14.2mm, 14.2mm /14.2mm

Dimensions (WxHxD) :

Net (with stand) : 49.0 x 29.3-30.1 x 10.5 in. / 1244.0 x 744.8-764.8 x 267.7mm

Net (without stand) : 49.0 x 28.1 x 2.5 in. / 1244.0 x 714.8 x 62.9mm

Shipping : 56.3 x 36.2 x 9.8 in. / 1430.0 x 920.0 x 250.0mm

Weight :
Net (without stand) : 54.2 lbs. / 26.6 kg

Shipping : 72.8 lbs. / 33.0 kg

 
VESA Hole Configuration Specifications
 
 
 
300 x 300mm (M6 x 4-hole)
Environmental Conditions
Operating Temperature : 32-104°F / 0-40°C

Operating Humidity : 20-80%

Operating Altitude : 9843 ft. / 3000m

Storage Temperature : -4-140°F / -20-60°C

Storage Humidity : 10-90%

Storage Altitude : 40,000 ft. / 12,192m
 
Limited Warranty (parts & labor, including backlight)
 
 
 
3 years
Additional Features
Raspberry Pi Compute Module Compatible
SpectraView Engine Color Control (Including Uniformity Adjustment)
Out-of-box Uniformity Calibration
Integrated Temperature Sensors and Cooling Fans
On-Screen Key Guide
Ethernet Control and Communication
RS-232 Control and Communication
Landscape/Portrait/Face Up/Face Down Capable
Image Flip
TileMatrix (10 x 10)
Carbon footprint meter
24/7 Scheduler with Real Time Clock
Holiday Settings
Screen saver function
Multi-Picture Mode
25% haze panel
Ambient light sensor (AmbiBright)
Screen saver function
Optional human sensor
Intelligent Wireless Data (Near Field Communications)
Metal rear cabinet
Variable picture modes
Advanced video settings (Noise Reduction, Adaptive Contrast)
Input labeling
Backlight adjust
Aspect ratio control
Built-in 10W x 2 speakers
LED edge-lit backlighting
NaViSet Administrator Compatible
Auto ID/IP Address Control
Crestron RoomView Support
AMX Beacon
PJLInk Support
10-bit color over HDMI
OPS/Expansion slot 
Ships With
3m Power cord
1.8m DVI-D cable
Wireless remote control
Batteries
CD-ROM (User Manual)
SD Card Cover Slot
Screws
Accessories
Optional :
NEC :
Wall Mount (WMK-3257
Thin Wall Mount (WMK-3255S)
Human Sensor Accessory (KT-RC2)
Table Top Stand (ST-401)
Compute Module Interface Board (DS1-IF10CE)
NEC Raspberry Pi Compute Module (RP3CM16GB)
All OPS Option Cards