VA327H Widescreen LCD Monitor

Immersive Gaming Arena

The 1,800R panel curvature of VA327H ensures every point on the curved display is equidistant to your eyes, so you get a comfortable viewing experience even during marathon gaming sessions. On top of that, the curved display makes movies and games more immersive than ever! You're treated to vibrant lifelike images thanks to its 3,000:1 high contrast ratio for darkest black and brightest white, and the wide viewing angles panel for minimal distortion and color shift, even when you're viewing it from extreme positions.

ASUS-exclusive GamePlus Technology

When it comes to design, ASUS always have customers in mind – the ASUS VA327H features the ASUS-exclusive GamePlus hotkey with crosshair and timer functions. Gamers can select four different crosshair types to suit the gaming environment; while the latter keeps players aware of the elapsed time in real-time strategy games. These tools allow gamers to practice and improve on their gaming skills.

ASUS-exclusive GameVisual technology

ASUS GameVisual Technology gives you six pre-set display modes tailored to suit different types of scenarios. This unique feature can be easily accessed through a hotkey or the On Screen Display (OSD) settings menu.

Protect your eyes with ASUS Eye Care technology

Ultra-low Blue Light Monitor

The TÜV Rheinland-certified ASUS Blue Light Filter protects you from harmful blue light, and you can easily access its four different filter settings via a hotkey. VA327H has undergone stringent performance tests and has been certified by TÜV Rheinland laboratories, a global provider of technical, safety, and certification services, to be flicker-free and to emit low blue light levels.

Flicker-free Technology

It's time to say goodbye to those tired, strained eyes. VA327H features TÜV Rheinland-certified ASUS Flicker-Free technology to reduce flicker for a comfortable viewing experience. This technology helps minimize instances of eyestrain and other damaging ailments, especially when you spend long, countless hours in front of a display watching favorite videos.

Manufacturer Part Number
VA327H
EAN/UPC
0889349727164,889349727164
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Display

  • Panel Size: Wide Screen 31.5"(80.1 cm) 16:9
  • Color Saturation : 85%(NTSC) 
  • Panel Backlight / Type : VA
  • True Resolution : 1920x1080 
  • Display Viewing Area(HxV) : 698.4 x 392.85 mm
  • Display Surface Non-glare
  • Brightness(Max) : 250 cd/㎡
  • Contrast Ratio (Max) : 3000:1
  • ASUS Smart Contrast Ratio (ASCR) : 100000000:1 
  • Viewing Angle (CR≧10) : 178°(H)/178°(V)
  • Response Time : 4ms (Gray to Gray)
  • Display Colors : 16.7M (real 8 bit)
  • Flicker free 
  • Curved Panel : 1800R
Video Feature
  • Trace Free Technology : Yes
  • Skin-Tone Selection : 3 Modes
  • Color Temperature Selection : 4 Modes
  • GamePlus(modes) : Yes (Crosshair/Timer/Display Alignment)
  • Low Blue Light : Yes
  • HDCP support : Yes
  • VividPixel : Yes
  • GameVisual :6 Modes(Scenery/Racing/Cinema/RTS/RPG/FPS/sRGB Modes)
Audio Features
  • Stereo Speakers :
Convenient Hotkey
  • Brightness Adjustment
  • Input Selection
  • GamePlus
  • 5-way OSD Navigation Joystick
I/O Ports
  • Signal Input : HDMIx2, D-Sub
  • PC Audio Input : 3.5mm Mini-Jack
Signal Frequency
  • Analog Signal Frequency : 24~82 KHz(H) / 50~75 Hz(V)
  • Digital Signal Frequency : 24~82 KHz(H) / 50~75 Hz(V)
Power Consumption
  • Power On mode: <41W(Max); <28W* (Based on EPA7.0)
  • Power Saving mode: <0.5W
  • Power Off mode: <0.5W
  • Voltage: 100–240V, 50/60Hz
Mechanical Design
  • Chassis Colors : Black, Icicle Gold
  • Tilt : +10°~-5°
  • VESA Wall Mounting : 100x100mm
Security
  • Kensington lock
Dimensions
  • Phys. Dimension with Stand(WxHxD): 721.2 x 502.67 x 201.05 mm
  • Phys. Dimension without Stand(WxHxD):721.2 x 432.67 x 94.97 mm (For VESA Wall Mount)
  • Box Dimension (WxHxD): 837 x 610 x 268 mm
Weight
  • Net Weight (Esti.): 8.0 Kg
  • Gross Weight (Esti.): 11.5 Kg
Accessories
  • Power cord 
  • Quick start guide
  • HDMI cable 
  • Warranty Card
Compliance and Standards
  • EAC logo, BSMI, CB, CCC, CE, CEL level 2, FCC, KCC, RoHS, UL/cUL, WEEE, WHQL (Windows 10, Windows 8.1, Windows 7), RCM, TUV Flicker-free , KC , eStandby, TUV Low Blue Light, Vietnam MEPS
Note

measuring a screen brightness of 200 nits without audio/ USB/ Card reader connection