
Ultimate Lithium AAA Batteries are designed for cameras and other high-drain electronic devices. Lithium batteries last up to seven times longer than leading ordinary alkaline batteries and weigh 1/3 less than standard alkaline batteries. Batteries offer a leak-resistant construction and perform in even the most extreme temperatures from negative 40 to 140 degrees Fahrenheit. Lithium AAA batteries offer a 20-year shelf life.
Note:
Specifications
Classification: "Cylindrical Lithium"
Chemical System: Lithium/Iron Disulfide (Li/FeS2)
Designation: ANSI 24-LF, IEC-FR03
Nominal Voltage: 1.5 Volts
Compatible With: E92, NH12, 1212
Storage Temp: -40°C to 60°C (-40°F to 140°F)
Operating Temp: -40°C to 60°C (-40°F to 140°F)*
Typical Weight: 7.6 grams (0.3 oz.)
Typical Volume: 3.8 cubic centimeters (0.2 cubic inch)
Max Discharge: 1.5 Amps Continuous
(single battery only) 2.0Amps Pulse (2 sec on / 8 sec off)
Max Rev Current: 2 uA
Lithium Content: Less than 1 gram
Typical IR: 140 to 300 milliohms (depending on method)
Shelf Life: 20 years at 21°C