VersaLink C7000 Black Standard Capacity Toner Cartridge

This genuine Xerox standard capacity black toner cartridge is specially formulated for the VersaLink C7000 to ensure the best print quality possible and deliver consistent and reliable results, page after page. Get peace of mind with genuine Xerox supplies and don’t settle for cheap imitations.

The 106R03761 toner cartridge yields approximately 5,300 pages.

Manufacturer Part Number
106R03761
EAN/UPC
0095205846256,095205846256
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Compatible Products: VersaLink C7000
Availability: Call for Availability
Capacity/Yield: 5,300 pages
Shipping Dimensions (LxWxH): 18.00" x 3.54" x 3.98"
Shipping Weight: .93 lb
UPC Code: 095205846256