USB-A to USB-C Cable - Right-Angle - M/M - 1 m (3 ft.) - USB 2.0

Connect your USB Type-C devices to your computer, with the cable out of the way. This right-angle USB to USB-C™ cable is great for charging your mobile devices in a car, or for accessing your phone or tablet while it's connected to a wall charger or laptop.

Connect with ease

The cable features a right-angled USB Type-C™ connector that lets you connect to ports that are difficult to reach, which is perfect for charging your car-mounted mobile devices. You can position the cable to the left or right of your mobile device, in either portrait or landscape mode. Even while you’re charging your mobile device, you can use it to text, work or game, without the cable getting in the way.

The angled connector also prevents the cable from bending awkwardly or from straining too much to make a connection. It offers a more natural fit at the connection point, preventing unnecessary stress and damage to the cable and device port.

Charge and sync your USB mobile devices

Replace the USB to USB-C cable that came with your mobile device, or keep one as a spare while traveling so that your mobile devices will be ready to use while you’re on the road.

The USB2AC1MR from StarTech.com is backed by a lifetime warranty for guaranteed reliability.

Manufacturer Part Number
USB2AC1MR
EAN/UPC
0065030871860,065030871860
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Warranty Information
Warranty: Lifetime

Hardware
Cable Jacket Type: PVC - Polyvinyl Chloride
Connector Plating: Nickel

Performance
Type and Rate: USB 2.0 - 480 Mbit/s

Connector(s)
Connector A: 1 - USB Type-A (4 pin) USB 2.0 Male
Connector B: 1 - USB Type-C (24-pin) USB 2.0 Male

Physical Characteristics
Cable Length: 3.3 ft [1 m]
Color: Black
Connector Style: Straight to Right Angle
Product Length: 3.3 ft [1 m]
Product Weight: 1.8 oz [50 g]
Wire Gauge: 24/30 AWG

Packaging Information
Shipping (Package) Weight: 1.8 oz [50 g]

What's in the Box
Included in Package: 1 - USB-C to USB-A cable