USB Multi-Charger Cable - Lightning, USB-C, Micro-B - Braided - 1 m (3 ft.)

Charge or sync your Apple Lightning, USB Type-C, or Micro-USB mobile device using a single cable. This convenient USB multi-charger cable lets you charge and sync your Apple Lightning equipped devices, or your Android® mobile devices, through a USB port on your laptop.

Offering a Lightning connector for your iPhone or iPad, a USB-C™ connector for your newer phone or tablet and a Micro-USB connector for your older mobile devices, it’s the ideal cable for all of your mobile charging needs.

Charge and sync your mobile devices while you're on the road

The 3-in-1 charging cable eliminates the need to carry multiple cables for all of your mobile devices.

You can also use the cable to charge your devices from a USB wall charger, car charger or power bank -- great for people on the move, for providing simple, tidy connections.

Leave one in your car or at your desk

With multiple connections available to you, this USB charging cable is perfect for leaving in your car or at your desk. Keep it connected to your car charger or plugged into your work computer so that when you commute to work or when you arrive in the office you know you’re ready to go.

The LTCUB1MGR USB charger cable is Apple MFi certified and backed by StarTech.com's 2-year Warranty to ensure dependable performance.

Manufacturer Part Number
LTCUB1MGR
EAN/UPC
0065030868365,065030868365
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Warranty Information
Warranty: 2 Years
Hardware Cable Jacket Type: Braided

Connector
Plating: Nickel

Performance
Type and Rate: USB 2.0 - 480 Mbit/s

Connector(s)
Connector A: 1 - USB Type-A (4 pin) USB 2.0 Male
Connector B:
1 - Apple Lightning Connector (8-pin) Male
1 - USB Type-C (24-pin) USB 2.0 Male
1 - USB Micro-B (5 pin) Male

Physical Characteristics
Cable Length: 3.3 ft [1 m]
Color: Silver
Connector Style: Straight
Product Length: 3.3 ft [1 m]
Product Weight: 1.3 oz [38 g]
Wire Gauge: 22/28 AWG

Packaging Information
Shipping (Package) Weight: 3 oz [85 g]

What's in the Box
Included in Package: 1 - Lightning or USB-C or Micro-B to USB-A Cable