DOODLE COLLECTION M325C Wireless Mouse

NAVIGATION FOR YOUR IMAGINATION

You’re sitting in class. And then suddenly you’re navigating a spaceship through magical clouds – past glittering stars and a smiling moon. Don’t worry, it’s normal. You’ve been using a Doodle Collection mouse. Wireless Doodle Mice take you far away from the everyday. All the way to your happy place.

DAYDREAM ON FOR UP TO 18 MONTHS

Your imagination is always on, just like your Doodle Mouse. Scroll all the way to your happy place on a single, pre-installed battery. Get your doodle on for up to 18 months.

SCROLL ON ANY OPERATING SYSTEM

Doodle Collection Mice work anywhere you can dream up. Imagine a mouse that works across Windows, Mac, Chrome OS™ and Linux®.

DOODLE 33FT AWAY

Doodle Mice are small, portable, and super responsive with a secure link between mouse and receiver from up to 33 feet (10 m) away.

EVERY DOODLE'S DIFFERENT

Choose a unique design to express your creativity. From floating robot heads to skateboarding cheeseburgers, there’'s a Doodle Collection Mouse for each and every doodler.

Manufacturer Part Number
910-005031
EAN/UPC
0097855129222,097855129222
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Dimensions
Mouse (height x width x depth): 3.7in (95 mm) x 2.2 in (57 mm) x 1.5 in (39 mm)
Mouse Weight (including battery): 3.3 oz (93.0 g)
Nano receiver (height x width x depth): 0.6 in (14 mm) x 0.7 in (19 mm) x 0.2 in (6 mm)

System Requirements

Windows 10, Windows 8, Windows 7, Windows Vista®
Mac OS X 10.5 or later
Chrome OS
Linux kernel 2.6+
USB port

Technical Specifications


Connection Type

Advanced 2.4 GHz wireless connectivity. Transmission link secured with 128-bit Advanced Encryption Standard (AES).
Wireless range: 33 feet (10 meters)*
*Actual wireless range may vary with use, settings and environmental conditions.
Indicator Lights (LED): Battery LED
Connect / Power: Yes, on/off switch
Battery type: 1 AA
Battery life (not rechargeable): 18 months*
*Battery life may vary based on user and computing conditions.
DPI (Min/Max): 1000±
Sensor technology: Logitech Advanced Optical Tracking
Number of buttons: 5

Scroll Wheel

4D, optical, micro-ratchet
Tilt function: Yes

Standard and Special Buttons

Tilt wheel with middle click
Unifying-ready mouse: Yes
Unifying-ready receiver: No
Connection Interface: USB receiver

Package Contents

Mouse Nano receiver
Sheet of 15 premium stickers
1 AA battery (pre-installed)
User documentation

Warranty Information

1-Year Limited Hardware Warranty