VELOCITY Ultra 7.5 1 HP Blender

This sleek and powerful blender features Ice Crush and Smoothie controls, Low and High blending speeds, and a convenient Pulse function. Its generous 56-ounce durable BPA-free plastic jar features a tight-seal lid, soft-touch handle, and a 2-oz. measuring cap for precise measuring. The blender’s electronic touchpad provides easy selection for all your blending needs.

Manufacturer Part Number
SPB-650GMFR
EAN/UPC
0086279089243,086279089243
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • LWH: 8.61" x 6.85" x 15.41"
  • UC Weight: 7.30lb
  • UC Cubic Feet: 0.68
  • UC LWH: 10.24" x 8.00" x 14.17"
  • MC Quantity: 2
  • MC Weight: 0.68
  • MC Cubic Feet: 1.58
  • MC LWH: 16.50" x 10.70" x 14.88"