Quad-core A10-9700E 3GHz Desktop Processor Upgrade

A-Series APUs, innovation designed for today’s modern applications

AMD A-Series APUs for the FM2+ platform deliver great performance and best-in-class online gaming.

Manufacturer Part Number
W6E50AV
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

7th Gen A10 9700E APU
Specifications # of CPU Cores
4
# of GPU Cores
6
Compute Cores
10 (4 CPU + 6 GPU)
Base Clock
3GHz
Max Boost Clock
3.5GHz
Total L2 Cache
2MB
Unlocked
Yes
CMOS
28nm
Package
AM4
PCI Express Version
PCIe 3.0 x8
Default TDP / TDP
35W
Max Temps
90°C
System Memory Max System Memory Speed
2400MHz
System Memory Type
DDR4
Memory Channels
3
Graphics Specifications Graphics Frequency
847 MHz
Graphics Model
Radeon™ R7 Series
Key Features Display Port
Yes
HDMI
Yes
Foundation Product Family
AMD A-Series Processors
Product Line
AMD A10-Series APU for Desktops
Platform
Desktop
OPN Tray
AD9700AHM44AB
OPN PIB
AD9700AHABBOX
Launch Date
9/5/2016
Codename
Bristol Ridge