9U Wall-Mount Server Rack Cabinet - Up to 20.8 in. Deep

This 9U server or network rack cabinet lets you mount your EIA-310 compliant equipment to the wall, in a secure enclosure. The enclosure features adjustable mounting depth from 3 to 20.8 in. to provide a robust storage solution for your rack-mount equipment.

To provide secure stability for your heaviest equipment, this rack offers 4-post mounting, supporting a higher weight capacity per U than 2-post racks and supporting a total load capacity of up to 200 lb. (90 kg).

Save space in your office or server room

Save valuable floor space, by wall-mounting the enclosure. The wall-mounted design makes this enclosure the ideal solution for optimizing equipment storage in your classroom, retail store, server room or office. This rack also includes a 1U shelf that gives you a stable surface for storing your tools placing equipment that's not rack-mountable.

Easily install your servers and network equipment

The wall-mount network rack makes it easy to install your equipment, with cage nuts and mounting screws included. The rack includes all of the hardware you need to mount your equipment in the rack, saving you the time, hassle and cost of sourcing mounting hardware. The 9U network cabinet features a removable and reversible front door and removable side panels, each with quick-release mechanisms, so you can easily access your equipment. Plus, each door and panel on this rack features an independent lock, ensuring your equipment is secure.

For hassle-free cable management, the rack includes a 3-meter roll of hook-and-loop cable tie that makes it easy to keep your cables neat and tidy by binding them together or binding them to the rack. The self-gripping fabric can be cut to any size, enabling a wrap-around solution for the cables of any rack-mount equipment.

Securely protect your equipment

This server rack enclosure features heavy-duty steel construction, with lockable doors at all entrances. For hassle-free equipment installation, the mounting rails on the rack can be switched for use with square holes and cage nuts, or tapped rails.

To ensure your equipment is running at an optimal temperature, the server rack/cabinet promotes passive cooling. It features mesh doors and vented top and bottom panels for maximum airflow.

For simple and sturdy mounting, the rack’s mounting holes are positioned 16 in. apart, so you can securely attach it to a wall using wall studs.

The RK920WALM is backed by a StarTech.com 5-year warranty and free lifetime technical support.

Manufacturer Part Number
RK920WALM
EAN/UPC
0065030870115,065030870115
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Warranty Information

Warranty: 5 Years
Hardware Back Door Construction: Solid Steel
Frame Type: Enclosed Cabinet
Front Door Construction: Steel Mesh
Front Door Key Lock: Yes
Front Door Reversible and/or Removable: Removable

: Reversible
Mounting Options: Wall-Mount
Rack Type: 4-Post
Style: Wall-Mount
U Height: 9U
Wallmountable: Yes
Performance Weight Capacity (Stationary): 198.9 lb [90 kg]
Physical Characteristics Color: Black
Enclosure Type: Steel
External Depth: 21.7 in [55 cm]
External Height: 19.8 in [50.4 cm]
External Width: 23.6 in [60 cm]
Internal Depth: 16.9 in [43 cm]
Internal Height: 15.7 in [40 cm]
Internal Width: 17.7 in [45 cm]
Maximum Mounting Depth: 16.1 in [41 cm]
Minimum Mounting Depth: 2.4 in [6 cm]
Product Height: 19.8 in [50.4 cm]
Product Length: 21.7 in [55 cm]
Product Width: 23.6 in [60 cm]
Packaging Information Flat Pack (Assembly Required): Yes
Shipping (Package) Weight: 48.6 lb [22 kg]