Surface Dial 3D Input Device

A new tool for the creative process.

Surface Dial is a completely new way to interact with technology and create in the most natural, immersive way. Store, customize, access, navigate, and reimagine physical tools in the digital world – from concept to creation.

Transition seamlessly through tasks.

Press and hold Surface Dial to display a radial menu of tools, making it easier and faster to do the things you love your way, while supporting your workflow.

Simplify actions

Make everyday tasks simple and fun. Adjust the volume on your favorite Groove track. Scroll through news articles without touching your keyboard or mouse. Fly through your local city in Windows Maps.

Partners with Pen

With Surface Dial in one hand and Surface Pen in the other, you can unlock your creativity with easy access to shortcuts, controls, drawing tools, and more.

Use directly on screen

When used with Surface Studio, Surface Dial allows you to reimagine the way you design. Place it directly on the screen and watch as a color picker or ruler magically appears on your digital drafting table.

Feel your work.

Haptic feedback provides helpful vibrations through the aluminum body into your fingertips, to help you stay in the moment and feel totally in touch with your work.

Sketchable

Surface Dial gives you quick and intuitive access to the brush settings you use most. Make fast and fluid color adjustments, and rotate or scale your canvas to achieve a finer level of control.

Dial also works with these apps.

Microsoft has all the apps you need to work and play. Watch thinking in action with Ink Replay and Surface Dial in OneNote. Use with Windows Maps to tilt in 3D. Fine-tune scrub through a song in Groove Music. Access drawing tools in Plumbago.

An integral part of the Surface family.

Many of the innovative things Surface Dial can do with Surface Studio can also be done with Surface Book and Surface Pro 4.

Manufacturer Part Number
2WS-00002
EAN/UPC
0889842132229,889842132229
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Compatibility : Surface Pro 4, Surface Book, Surface Studio Operating System: Windows 10 Anniversary Update
Connector type : Bluetooth 4.0LE Touchscreen detectable (Surface Studio only)
Color : Magnesium
Dimensions : Accessory diameter: 2.32" (59mm) Accessory height: 1.18" (30mm) Base diameter: 2.13" (54mm) Base height: 0.16" (4mm)
Weight : 5.11oz (145g) with 2 batteries
Battery : 2 AAA Alkaline batteries (included)
In the box : Surface Dial Batteries
Warranty : 1-year limited warranty