AirBar - Add Touchscreen to 13.3" Window 10 Non-Touch Laptops

Touch the revolution

AirBar is a groundbreaking piece of technology that emits an invisible light field that covers your PC display. Just mount the discrete device right underneath your display and plug in the USB port. When the light field is interrupted – by your fingers, pencils, brushstrokes or virtually anything – the computer interprets this as interactive input.

From non-touch to touch in an instant

This means that with AirBar – if you have a PC running Windows 8 or Windows 10 or Chromebook, you can turn your non-touch PC into a fully functioning touch enabled PC. Just like that.

Four sizes available from the start

AirBar will be available for notebooks with the screen sizes 11.6”, 13.3”, 14” and 15.6”. AirBar is presented in a distinctive and graph- ically appealing package that fits snugly to the device. Presented together, the different AirBar sizes cover the needs of most PC users and make any shop feel smarter and brighter just by being there.

AirBar is sleek and weighs very little. It can easily travel with you without weighing you down.

Technology with an edge

AirBar projects an invisible light field on the surface of your display that makes it possible to “touch” the screen and to interact with Windows® 8 and 10 gestures.

Plug and Touch

Attach the magnets strip & plug in the USB port.

Touch Using Any Object

Your finger, or with gloves, even with a paintbrush.

Enhanced User Experience

Pinch, sweep, zoom and scroll without glare or battery drain.

Compability

AirBar works with most notebooks running Windows®10, Windows 8.1, or ChromeOSTM operating system.

Manufacturer Part Number
NNABC2950XU01
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Touch When You Need It 
Imagine taking a non-touch PC, and within seconds making it a touch interactive device. 
You simply connect AirBar and then start to interact with the display immediately - it´s Plug-and-Touch. 
Compared with today's PCs with built in touch, the AirBar sensor keeps your high quality matte display glare free and without greasy finger prints. 
Choose the PC you want and let AirBar provide the touch when you need it. 
Compatibility: 
This AirBar works with most 13.3" PC laptops running Windows 10. 
System requirements: 
13.3" PC Laptop. 
Windows 10 operating system. Electrostatic Protection: 15 kV air/8 kV contact discharges