The PH-1 is a medium-weight single-sided headset with foam-filled cushions that offer a light feel with moderate isolation from ambient noise. The dynamic noise-canceling mic is easily positioned with a unique ball joint for continuous adjustability.
Note:
Color : Black
Connector Options: A4F, Stripped Wire, A4M, A5M
Cord Length: 5.5 ft (1.6764 m)
Frequency Response: 100 Hz - 10 kHz
Impedance: 300 Ω
Microphone Frequency Response: 200 Hz - 6 kHz
Microphone Impedance: 150 Ω
Microphone Sensitivity: -65 dBV/Pa
Microphone Type: Dynamic Noise-Cancelling
Sides: Single-Sided
Speaker Sensitivity: 95dB SPL/mW
Weight: 11 oz (311.84 g)