27" ADS 1080 FHD Widescreen LED Monitor

Take your display to the next level with the L27ADS 27” monitor from V7. Featuring Full HD 1920x1080 resolution and 300 nits brightness you can maximize your screen space with 27” of viewing. With an ultra-thin frame bezel, this monitor is perfect for multiple display setups, plus it’s wall mount ready with a 100x100 VESA pattern. Designed for maximum connectivity the L27ADS has HDMI, DVI and VGA input options, and it completes the multi-media experience with 2x2W built-in speakers.

    Manufacturer Part Number
    L27ADS-2E
    EAN/UPC
    0662919095364,662919095364
    Full Product Specifications

    Note:

    • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
    • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
    • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

    EAN: 662919095364
    Model: L27ADS-2E
    Warranty: 3 years
    Compliance: Energy Star, RoHS, WEEE, CE, FCC
    Package Type: OEM Box
    Package Includes: Monitor, Quick installation guide, DVI, VGA, & Audio Cable, EU & UK Power Cord, Warranty Card
    Color: Black
    Input Port: VGA, DVI, HDMI
    Output Port: Audio 35mm
    VESA Mount: 100 x 100 mm
    Maximum Resolution: 1920 x 1080
    Contrast Ratio: 1000:1
    Brightness: 300 nits
    Panel Size: 27 in
    Color Depth: 16.7 million colors
    Aspect Ratio: 16:9
    Response Time: 6 ms
    Panel Type: ADS
    Viewing Angle: 178°H / 178°V
    Screen Coating: Matte
    Monitor Dim (w/o Stand): 620.2 x 362.2 mm
    Speaker: 2 x 2W
    Power Consumption: <50W
    Pixel Pitch (H/V): 0.3114 (H) x 0.3114 (V)
    Tilt (Degree): -5° / +20°
    Display Area (H x L): 338.7 x 597.7 mm
    Product Weight: 5 kg
    Product Dim (L/W/H): 620.2 x 236.9 x 444.2 mm
    Shipping Weight: 6.3 kg
    Package Dim (L/W/H): 695 x 136 x 470 mm