L28TN4K-2E Widescreen LCD Monitor

Take your display to the max with the stunning 4K Ultra-HD monitor from V7.
Boasting 3840x2160 4K resolution and 300 nits (300cd/m²) brightness, this display is super sharp, has tremendous color depth and vivid saturation making it great for work or play. Packed with productivity functions like Picture in Picture and Split screen Picture-by-Picture you can view content from 2 inputs simultaneously, plus it features an on-board USB port for easy, convenient charging of your mobile device. Maximize comfort with the height-adjustable stand and swivel, tilt and pivot the display to create the optimum viewing angle. The display features 3 HDMI ports, 1 DisplayPort and 1 VGA port for wide connectivity, plus it has 4W stereo speakers built-in for a complete multi-media experience.

Manufacturer Part Number
L28TN4K-2E
EAN/UPC
0662919095371,662919095371
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

EAN: 662919095371
Model: L28TN4K-2E
Warranty: 3 years
Compliance: Energy Star, ICE, RoHS, WEEE, CE, FCC
Package Type: OEM Box
Package Includes: Monitor with Height Adjustable Stand, Quick installation guide, HDMI & DisplayPort Cable, EU & UK Power Cord, Warranty Card
Color: Black
Input Port: DisplayPort, VGA, HDMI
Output Port: Audio 35mm
VESA Mount: 100 x 100 mm
Maximum Resolution: 3840 X 2160
Contrast Ratio: 1000:1
Brightness: 300 nits
Panel Size: 28 in
Color Depth: 1.07 billion colors
Horizontal Frequency: 138 KHz
Vertical Frequency: 76 Hz
Aspect Ratio: 16:9
Response Time: 2 ms
Panel Type: TN
Viewing Angle: 170°H / 160°V
Screen Coating: Matte
Monitor Dim (w/o Stand): 383.3 x 662.9 x 60.7 mm
Stand: 245 mm Height Adjustable
Speaker: 3W x 2
Energy Rating: B
Pixel Pitch (H/V): 0.16 (H) x 0.16 (V)
Tilt (Degree): -5° / +20°
Display Area (H x L): 341.28 mm x 620.93
Product Weight: 8 kg
Product Dim (L/W/H): 662.9 x 244.5 x 557 mm
Shipping Weight: 10.5 kg
Package Dim (L/W/H): 760 x 215 x 465 mm