Expansion Mic for Meetup

SUPERIOR SOUND IN LARGER HUDDLE ROOMS

Logitech Expansion Mic for MeetUp provides greater flexibility in huddle room configurations. MeetUp’s built-in beamforming mics are optimized for up to 2.4 meters. To extend that range up to 4.2 meters, add an Expansion Mic. So whether people are seated at a table, sitting against the wall, or standing, Expansion Mic for MeetUp means everyone will be heard.

Manufacturer Part Number
989-000405
EAN/UPC
0097855131171,097855131171
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Dimensions

    Expansion Mics

    • Height x Width x Depth:
    • 13.4 mm x 83 mm x 83 mm
    • Weight: 302 g
  • System Requirements

    Logitech MeetUp

  • Technical Specifications

    Connection Type: Plug-and-play

    Indicator Lights (LED): LED indicator confirms video streaming, microphone mute, on-hold, and Bluetooth pairing, etc.

    Microphone Type: Mono, wideband, noise canceling

    Buttons / Switch: Microphone mute

    Cable Length: 6 m

  • Package Contents

    One expansion microphone

    Warranty Information

    2-Year Limited Hardware Warranty

    Part Number

    PN 989-000405