Radeon Pro WX 3100 Graphic Card

The Radeon™ Pro WX 3100 graphics card is redefining entry-level workstation graphics.  Based on the “Polaris” GPU architecture, the Radeon™ Pro WX 3100 provides up to 2.3x performance over the previous generation , providing users with mainstream performance and advanced features all at an entry-level workstation graphics price point. As part of the Radeon™ Pro WX series of workstation graphics, the Radeon™ Pro WX 3100 is covered by our 3-year limited warranty and optional 7-year limited extended warranty, and is application certified on many of today’s popular professional applications to help ensure users get the best experience from their new Radeon Pro GPU.

The Radeon Pro WX 3100 delivers on average up to 29% faster performance over the comparable NVIDIA Quadro P600 . This allows users to experience excellent frame rates and smoother performance than ever before in this class while working on their small CAD models, with applications such as SOLIDWORKS® and PTC Creo®.

Manufacturer Part Number
100-505999
EAN/UPC
0727419416450,727419416450
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

GPU
Compute Units:8
Peak Engine Clock (MHz):1219 MHz
Peak Single Precision (TFLOPs):1.25
Peak Double Precison (GLOPS):78.02
Stream Processors:512
Peak Triangle/s (BT/s):2.438
10-bit Display Support:Yes

Requirements

Typical Board Power (Desktop):<50W
PSU Recommendation:500W
Required PCI Slots:1

Memory
Memory Data Rate (Gbps):6
Memory Clock (MHz):1500
Max Memory Size:4
Memory Type:GDDR5
Memory Interface:128
Max Memory Band width:96 GB/s