Surface Studio All-in-One Computer

Turn your desk into a Studio

Surface Studio is an entirely new device designed for the creative process. Its roomy and adjustable 28-inch PixelSense Display provides a huge canvas for all kinds of work. Position it upright to sketch, paint, and edit photos, or lay it flat to draw on it like a drafting table. With Surface Studio, the possibilities are limitless.

A brilliant screen for your ideas

Strikingly large and incredibly thin, the razor-sharp PixelSense Display draws you in with its immersive picture quality. Lose yourself in 10-bit color depth, visualize ideas as you paint, edit, and design, then watch your ideas leap off the screen with 13.5 million pixels of true-to-life color and clarity. From across the room or just 10 inches away, the view is always inspiring.

Manufacturer Part Number
44A-00006
EAN/UPC
0889842196986,889842196986
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Tech specs

Display:

Screen: 28 in PixelSense Display

Resolution: 4500 x 3000 (192 DPI)

Color settings: Adobe sRGB, DCI-P3 and Vivid Color Profiles, Individually color calibrated

Touch: 10-point multi-touch

Aspect Ratio: 3:2

Surface Pen

Zero Gravity Hinge

Processor: Quad-core 6th Gen Intel Core i5 or i7
Graphics: NVIDIA GeForce GTX 965M 2GB GPU GDDR5 memory or NVIDIA GeForce GTX 980M 4GB GPU GDDR5 memory
Storage: Rapid hybrid drive options: 1TB or 2TB
Memory: 8GB, 16GB, or 32GB RAM
Wireless:

Wi-Fi: 802.11ac Wi-Fi wireless networking, IEEE 802.11 a/b/g/n compatible

Bluetooth: Bluetooth 4.0 wireless technology

Xbox Wireless built-in3

Dimensions and weight:

Display: 25.09 x 17.27 x 0.44 in (637.35 x 438.90 x 11.4 mm)

Base: 9.84 x 8.66 x 1.26 in (250.00 x 220.00 x 32.20 mm)

Weight: 21.07 lbs max (9.56 kg)

Connections and expansions:

4 USB 3.0

Full-size SD card reader (SDXC compatible)

Mini DisplayPort

3.5mm headset jack

Compatible with Surface Dial onscreen interaction1

Cameras:

Windows Hello2 face sign-in camera

5.0MP front-facing camera with 1080p HD video

Audio:

Dual microphones

Stereo 2.1 speakers with Dolby Audio Premium

3.5mm headset jack

Buttons and keyboard:

Physical buttons: Volume and power

Surface Pen

Surface Keyboard

Surface Mouse

Security:

TPM chip for enterprise security

Enterprise-grade protection with Windows Hello2 face sign-in

In the box:

Surface Studio

Surface Pen

Surface Keyboard

Surface Mouse

Power cord with grip-release cable