32" LED Smart TV brings all of your favorite TV shows, movies, games and media content to life in vivid, vibrant, full HD 1080p with twice the resolution of a standard HD TV. Enjoy a clear moving picture resolution, thanks to Motion Rate 60 that provides an amazing refresh rate, increased processing speed and stunning backlight technology. Even with older, non-HD content, wide color enhancer displays every image as the director intended with enriched colors. Built-in Wi-Fi creates a more interactive, more connected entertainment experience with access to your favorite program choices, video on demand, apps, and social media in an easy-to-use navigation experience. Dolby Digital Plus optimizes your entertainment experience with enhanced sound richness and clarity for the ultimate in digital sound. Eco Sensor delivers a crystal-clear picture while saving energy with technology that intelligently adapts the screen's brightness to the light intensity in the room.
Note:
Series
Series
5 Series
Design
Type
Full HD TV
Screen Type
Flat Panel
Slim Type
Slim
Stand Type (Color)
Y Feet (Metallic Silver-SMT)
Video
Screen Size
31.5" Measured Diagonally
Resolution
1920 x 1080
Motion Rate*
60
Color (Quantum Dot/Active Crystal/PurColor)
PurColor
Picture Engine
HyperReal
Audio
Dolby
Dolby Digital Plus
Sound Output (RMS)
10W(5W+5W)
Speaker Type
2CH(Down Firing + Base Reflex)
Wireless Connectivity
Wi-Fi
Yes
Wi-Fi Direct
Yes
Features
Smart Hub
Yes
Processor
Quad-core
Dimming Technology
Micro Dimming Pro
Wide Color Enhancer Plus
Yes
ConnectShare™
Yes
OSD Language
English, Spanish, French
Anynet+™ (HDMI-CEC)
Yes
Closed Captioning
Yes
V-Chip
Yes
Game Mode
Yes
USB HID Support
Yes
Eco Sensor
Yes
Auto Power Off
Yes
TV to Mobile - Mirroring
Yes
Mobile to TV - Mirroring, DLNA
Yes
Inputs & Outputs
HDMI
2
USB
1
Ethernet
1
Component
1 (Component In (Y/Pb/Pr))
Composite In (AV)
1
RF In (Terrestrial/Cable Input)
1/1(Common Use for Terrestrial)/0
Audio Out (Mini Jack)
1
Dimensions
Product Size (W x H x D) Without Stand
29.2' x 17.2" x 2.7"
Product Size (W x H x D) With Stand
29.2" x 18.5" x 5.7"
Shipping Size (W x H x D)
35.4" x 21" x 5.4"
Weight
Product Weight Without Stand
8.4 lbs.
Product Weight With Stand
8.8 lbs.
Shipping Weight
14.1 lbs.
Power
ENERGY STAR® Certified
Yes
Power Supply (V)
AC110-120V 50/60Hz
Typical Power Consumption
27 W
Maximum Power Consumption
66 W
Standby Power Consumption
0.5 W
Accessory
Remote
Standard Remote Controller (TM1240B)
Mini Wall Mount Compatibility
Yes
Vesa Wall Mount Compatibility
Yes (100 x 100)
Power Cable
Yes
User Manual
Yes
E-Manual
Yes
Key Features
Flat TV
Yes
Smart TV
Yes