USB-C Multiport Adapter - 3-in-1 USB C to HDMI, DVI or VGA

This USB-C™ multiport adapter offers a portable solution for connecting your USB-C computer to a VGA, DVI or HDMI display. The adapter combines multiple video outputs into a single adapter, for an all-in-one connectivity solution. This adapter only connects to one display at a time.

The multiport travel adapter is compatible with your DP Alt Mode computer. DP Alt Mode means your computer can pass a DisplayPort video signal through its USB-C port. The adapter is also compatible with Thunderbolt™ 3 ports.

All-in-one video connectivity

This USB-C adapter gives you all the video outputs you'll need, in a single adapter. The adapter makes your laptop compatible with virtually any display, by letting you connect a VGA, DVI or HDMI monitor through USB-C. This adapter gives you the confidence to walk into any boardroom ready to present, making a great first impression, and saving you the embarrassment and hassle of assessing the room’s connectivity and then having to rummage through your bag looking for the right connector.

Maximize portability

The portable A/V adapter features a small footprint and lightweight design that makes it easy to carry along with your laptop. You can take this adapter with you when you're on road, to ensure you can connect to virtually any display or projector you come across.

Astonishing picture quality

The HDMI output on this travel adapter supports Ultra HD 4K resolutions at 30Hz, providing four times the picture quality of high-definition 1080p. The USB-C to HDMI output is also backward compatible with lower resolutions, such as 1080p and 720p, so you can use the adapter with legacy video equipment. The VGA and DVI outputs also support resolutions of up to 1920 x 1200 or 1080p HD, so you can still enjoy excellent video quality.

The CDPVGDVHDBP is backed by a StarTech.com 2-year warranty and free lifetime technical support.

Manufacturer Part Number
CDPVGDVHDBP
EAN/UPC
0065030871129,065030871129
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Technical Specifications

Warranty Information
Warranty: 2 Years

Hardware
Adapter Style: Adapters
Converter Type: Travel A/V Adapters
Output Signal:

  • HDMI 
  • VGA 
  • DVI-D (DVI Digital) 
Performance
Audio Specifications: HDMI output - 7.1 surround sound
DVI output - 2-channel stereo audio
General Specifications: Only one video output is supported on the video adapter at a time. If multiple connections are made, only one of the outputs will function.
Maximum Analog Resolutions: 1920 x 1200
Maximum Digital Resolutions: 3840 × 2160
Supported Resolutions: HDMI output: 3840 x 2160 (@ 30 Hz), 2560 x 1600, 2048 x 1280 (@ 60 Hz), 1920 x 1200, 1920 x 1080, 1280 x 720

VGA and DVI output: 1920 x 1200 (@ 60 Hz), 1920 x 1080, 1280 x 720
Video Revision: DisplayPort 1.2
Wide Screen Supported: Yes

Connector(s)
Connector A: 1 - USB-C (24 pin) DisplayPort Alt Mode Male Input
Connector B:
  • 1 - HDMI (19 pin) Female Output 
  • 1 - DVI-I (29 pin) Female Output 
  • 1 - VGA (15 pin, High Density D-Sub) Female Output 
Special Notes / Requirements
System and Cable Requirements: Your USB-C port must support DisplayPort over USB-C (DP Alt mode) in order to work with this adapter.

Environmental
Humidity: Storage: 5% ~ 90 % RH (no condensation)
Operating: 10% ~ 85 % RH (no condensation)
Operating Temperature: 0°C to 45°C (32°F to 113°F)
Storage Temperature: -10°C to 70°C (14°F to 158°F)
Physical Characteristics Product Height: 15 mm [0.6 in]
Product Length: 100 mm [3.9 in]
Product Weight: 51 g [1.8 oz]
Product Width: 45 mm [1.8 in]
Packaging Information Shipping (Package) Weight: 0.1 kg [0.3 lb]
What's in the Box Included in Package: 1 - USB-C travel adapter