Latitude 5480

Work flexibly on-the-go

The ultimate 14.0" productivity tool, designed for better security, manageability and reliability. Built with a versatile design and essential business features.

Operating System

Available with Windows 10 Pro - for a smooth, versatile PC experience.

Security you can rely on

Log in with ease: Activate Windows Hello via optional infrared camera to facilitate facial recognition for easy and secure access.

Trusted authentication: The Latitude 5480 offers multiple security options to meet your diverse security needs. Features include essential multi-factor authentication hardware such as touch fingerprint reader, contacted FIPS 201 Smart Card Reader and Contactless Smart Card Reader NFC with Control Vault 2™ Fips 140-2 Level 3 Certification to prevent unauthorized access.

Protection from attacks: Dell™ ControlVault™ provides a more secure alternative for storing and processing passwords, biometric templates and security codes.

Manage with ease: Through Dell unique vPro extensions, you can remotely manage a fleet of devices, including diagnostics whether they are powered on or off.

Manufacturer Part Number
N004L5480SKLNZ
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Processor

  • 7th Generation Intel® Core™ i3-7100U (Dual Core, 2.40Gz, 3MB cache)
  • 7th Generation Intel® Core™ i5-7200U (Dual Core, 2.50Gz, 3MB cache)
  • 7th Generation Intel® Core™ i5-7300HQ (Quad Core, 2.50Gz, 6MB cache)
  • 7th Generation Intel® Core™ i5-7300U (Dual Core, 2.60Gz, 3MB cache)
  • 7th Generation Intel® Core™ i5-7440HQ (Quad Core, 2.80Gz, 6MB cache)
  • 7th Generation Intel® Core™ i7-7600U (Dual Core, 2.80Gz, 4MB cache)
  • 7th Generation Intel® Core™ i7-7820HQ (Quad Core, 2.90Gz, 8MB cache)
  • 6th Generation Intel® Core™ i5-6200U (Dual Core, 2.3GHz, 3MB cache)
  • 6th Generation Intel® Core™ i5-6300U (Dual Core, 2.4GHz, 3MB cache)
  • 6th Generation Intel® Core™ i5-6440HQ (Quad Core 2.6GHz, 6MB cache)
  • 6th Generation Intel® Core™ i7-6600U (Dual Core, 2.6GHz, 4MB cache)

Operating System ​ (Dell recommends Windows 10 Pro.)

  • Windows 10 Home (64bit) English
  • Windows 10 Home Single Language (64bit) English
  • Windows 10 Pro (64bit) English
  • Windows 7 Professional English 32bit (Includes Windows 10 Pro License)
  • Windows 7 Professional English 64bit (Includes Windows 10 Pro License)
  • Windows 7 Professional English 32bit (Includes Windows 10 Pro License, Microsoft Volume License Only
  • Windows 7 Professional English 64bit (Includes Windows 10 Pro License, Microsoft Volume License Only
  • Ubuntu Linux 16.04

Memory3

  • 16GB (1x16GB) DDR4 Memory
  • 16GB (2x8GB) DDR4 Memory
  • 32GB (2x16GB) DDR4 Memory
  • 4GB (1x4GB) DDR4 Memory
  • 8GB (1x8GB) DDR4 Memory
  • 8GB (2x4GB) DDR4 Memory

Chipset

  • Integrated with the Processor

Video Card

  • Intel® HD Graphics 620
    NVIDIA® GeForce 930MX 64 Bit

Display

  • 14.0” HD (1366 x 768) Anti Glare (16:9) WLED, 200 nits, Magnesium Alloy LCD back
    14.0” FHD (1920 x 1080) Anti Glare (16:9) WLED, 300 nits, Magesium Alloy LCD back
    14.0” FHD Touch with Corning® Gorilla® Glass NBT (1920 x 1080) (16:9) WLED, 270 nits, Magesium Alloy LCD back
    14.0” QHD Touch with Corning® Gorilla® Glass NBT (2560 x 1440) Anti Finger Print (16:9) WLED, 270 nits, Woven Carbon Fiber LCD back

Hard Drive

  • Up to 1000GB4 SATA hard drive (5400RPM)
  • Up to 512GB4 Solid State Drive SATA hard drive
  • Up to 500GB4 SATA hard drive (7200RPM)

Optical Drive

  • External Options Only

Connectivity

  • 10/100/1000 Gigabit Ethernet

    Wireless LAN Options:
    No WLAN option
    Qualcomm QCA61x4A 802.11ac Dual Band (2x2) Wireless Adapter+ Bluetooth 4.1 
    Intel® Dual-Band Wireless-AC 8265 Wi-Fi + BT 4.2 Wireless Card (2x2). Bluetooth Optional 
    Qualcomm QCA61x4A 802.11ac Dual Band (2x2) SAR Wireless Adapter+ Bluetooth 4.1

    Intel® Dual-Band Wireless-AC 8265 Wi-Fi + BT 4.2 SAR Wireless Card. Bluetooth Optional

    Optional WiGig Option:
    Intel® Tri-Band Wireless-AC 18265 WiGig + Wi-Fi + BT4.2 Wireless card

    Optional Mobile Broadband Options5:
    Qualcomm® Snapdragon™ X7 LTE-A (DW5811e) for AT&T, Verizon & Sprint. (US)
    Qualcomm® Snapdragon™ X7 LTE-A (DW5811e) (EMEA/APJ/ROW)
    Qualcomm® Snapdragon™ X7 HSPA+ (DW5811e) (China/Indonesia/india)
    Dell Wireless™ Telit Intel Ln-930 AP LTE CAT4 (DW5814e for Japan)

Security

  • Dell Client Command Suite
    Optional Dell Data Security and Management Software

Dimensions

  • Height: .88” (22.45 mm) x 13.1” (333.4 mm) x 9” (228.9 mm)
    Starting weight: 3.52 lbs (1.60 kg)

Ports

  • 3 USB 3.0 (one with PowerShare)
    1 RJ-45
    1 HDMI
    1 VGA
    1 External uSIM card tray option
    1 SD 4.0 Memory card reader
    1 Headset/mic combo jack
    1 Optional Contacted SmartCard Reader and touch Fingerprint Reader
    1 Display Port over USB Type-C™ 
    1 Noble Wedge Lock slot

Slots

  • Power Supply Unit: 65W adapter for UMA

Chassis

  • Backup Options
    Dell Client Command Suite available

Regulatory

  • Energy Star 6.1 (available in selected configurations), FCC, UL, Anti-thunder certification,