Connect USB 2.0 USB-B devices to your USB-C or Thunderbolt 3 computer. This USB-C™ to USB-B printer cable lets you connect your USB 2.0 peripheral devices, such as a printer, external drive or scanner to your USB Type-C™ laptop or tablet. The cable is also compatible with Thunderbolt™ 3 ports.
The longer cable lets you organize your desk to match your needs, enabling to connect your device up to 3 meters away from your computer.
The USB2CB3M from StarTech.com comes with a lifetime warranty for guaranteed reliability.
Note:
Warranty Information
Warranty: Lifetime
Hardware
Cable Jacket Type: PVC - Polyvinyl Chloride
Connector Plating: Nickel
Performance
Type and Rate: USB 2.0 - 480 Mbit/s
Connector(s)
Connector A: 1 - USB Type-C (24-pin) USB 2.0 Male
Connector B: 1 - USB B (4 pin) Male
Physical Characteristics
Cable Length: 9.8 ft [3 m]
Color: Black
Connector Style: Straight
Product Length: 9.8 ft [3 m]
Product Weight: 2.4 oz [68 g]
Wire Gauge: 23/28 AWG
Packaging Information
Shipping (Package) Weight: 2.4 oz [68 g]
What's in the Box
Included in Package: 1 - USB-C to USB-B cable