Surface Pro Type Cover with Fingerprint ID

Leave passwords in the past

Unlock your Surface Pro with just a touch. This Type Cover with fingerprint ID security makes remembering passwords a thing of the past—all you need is your fingertip thanks to the convenience of Windows Hello. And should you need to use passwords again, you can easily store them in one place with Microsoft Passport.

Infinitely adjustable

This Type Cover adjusts to virtually any angle and clicks easily into place, transforming your Surface Pro* from tablet to laptop. Fold back like a magazine for a take-anywhere tablet. Close to shield your display from damage and conserve battery life.

Full keyboard experience

This redesigned Type Cover is a beautiful addition to your Surface Pro that incorporates the best of Microsoft technology, including LED backlighting, optimum key spacing for fast, fluid typing, and a large glass trackpad for precise control and navigation.

Manufacturer Part Number
GK3-00001
EAN/UPC
0889842216585,889842216585
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Supported platforms:

  • Surface Pro
  • Surface Pro 4
  • Surface Pro 3

Dimensions : 11.60 x 8.54 x 0.20 in (295 x 217 x 5 mm)

Weight : 0.68 lbs (310 g)

Keys :
  • Activation: Moving (mechanical) keys
  • Layout: QWERTY, full row of function keys (F1-F12)
  • Windows key and dedicated buttons for media controls, screen brightness
  • Rick-click button

Interface : Magnetic

Sensors :
  • Fingerprint reader
  • Accelerometer
Warranty : 1-year limited hardware warranty