Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
- Product CollectionIntel® Server System R2000WT Family
- Code NameProducts formerly Wildcat Pass
- Launch DateQ1'16
- StatusLaunched
- Expected DiscontinuanceQ4'17
- Limited 3-year WarrantyYes
- Extended Warranty Available for Purchase (Select Countries)Yes
- Additional Extended Warranty DetailsDual Processor System Extended Warranty
- Compatible Product SeriesIntel® Xeon® Processor E5-2600 v4 Family
- Chassis Form Factor2U Rack
- Chassis Dimensions16.93" x 27.95" x 3.44"
- Board Form FactorCustom 16.7" x 17"
- Rack Rails IncludedNo
- SocketSocket R3
- System BoardIntel® Server Board S2600WTTR
- Board ChipsetIntel® C612 Chipset
- Target MarketCloud/Datacenter
- Rack-Friendly BoardYes
- Power Supply1100 W
- Power Supply TypeAC
- # of Power Supply Included1
- Redundant FansYes
- Redundant Power SupportedSupported, requires additional power supply
- Heat Sink2
- Heat Sink IncludedYes
- BackplanesIncluded
- Included Items(1) Intel® Server Board S2600WT w/ Dual 10GbE; (1) airduct; (1) control panel on rack handle (Includes: Integrated control panel & USB Port) (A2UHANDLKIT); (24) 2.5 inch hot-swap drive carrier (FXX25HSCAR); (3) 12Gb SAS backplanes (FXX8X25S3HSBP); (1) Backplane 250mm I2C cable; (1) backplane power cable; (2) 730mm Cables with straight SFF8643 to straight SFF8643 connectors (AXXCBL730HDHD); (4) 875mm cable for straight SFF8643 to SFF8643 connectors (AXXCBL875HDHD); (2) processor heatsinks (FXXCA84X106HS); (2) risers with 3 x8 PCI* 3.0 slots on each (2x FHFL 1x FHHL) (A2UL8RISER2); (1) rear-accessible dual 2.5 inch hot-swap drive cage (Includes: drive carriers, drive blanks, SATA data/SGPIO cable harness, and I2C cable) (A2UREARHSDK); (1) Rear Backplane power cable; (1) battery backup unit bracket with three mounting locations over the airduct; (1) 1100W AC power supply (AXX1100PCRPS)
- # of Front Drives Supported24
- Front Drive Form FactorHot-swap 2.5"
- # of Rear Drives Supported2
- Rear Drive Form FactorHot-swap 2.5"
- Recommended Customer PriceN/A
Supplemental Information
- DescriptionIntegrated 2U system featuring an Intel® Server Board S2600WTTR supporting 24 2.5 inch hot-swap drives, dual 10-GbE LAN, 24 DIMMs, one 1100W redundant-capable power supply, enterprise class I/O, with built in discrete management network interface.
Memory Specifications
- Memory TypesDDR4-1600/1866/2133/2400
- Max # of DIMMs24
- Max Memory Size (dependent on memory type)1.54 TB
Graphics Specifications
Expansion Options
- PCIe x8 Gen 36
- Connector for Intel® I/O Expansion Module x8 Gen 31
- Connector for Intel® Integrated RAID Module1
I/O Specifications
- # of USB Ports5
- Total # of SATA Ports10
- RAID ConfigurationSW RAID 0, 1, 10, optional 5
- # of Serial Ports2
- Integrated LAN2x 10GbE
- # of LAN Ports2
- Optical Drive SupportNo
- FirewireNo
- Integrated SAS Ports0
- Embedded USB (eUSB) Solid State Drive OptionYes
- Integrated InfiniBand*No
Package Specifications
Advanced Technologies
- Intel® Remote Management Module SupportYes
- Integrated BMC with IPMIIPMI 2.0 with OEM extensions
- Intel® Node ManagerYes
- Intel® On-Demand Redundant PowerYes
- Intel® Advanced Management TechnologyYes
- Intel® Server Customization TechnologyYes
- Intel® Build Assurance TechnologyYes
- Intel® Efficient Power TechnologyYes
- Intel® Quiet Thermal TechnologyYes
- Intel® Virtualization Technology for Directed I/O (VT-d) ‡Yes
- Intel® Matrix Storage TechnologyNo
- Intel® Rapid Storage TechnologyNo
- Intel® Rapid Storage Technology enterpriseYes
- Intel® Quiet System TechnologyYes
- Intel® Fast Memory AccessYes
- Intel® Flex Memory AccessYes
- Intel® I/O Acceleration TechnologyYes
Intel® Transparent Supply Chain