Thunderbolt 3 Dock

Elgato Thunderbolt™ 3 Dock enables you to connect everything to your MacBook Pro or Windows laptop at once. Use only one cable to charge your computer, drive dual displays, network at full speed and more – and harness the full potential of USB-C.

No-compromise displays

Elgato Thunderbolt 3 Dock features a built-in DisplayPort that can drive any display up to 4K resolution. Whether you're looking for a professional-grade setup to meet your standards of color reproduction, a non-glare solution to cope with reflections in your office, or a display that surpasses all others in size, benefit from built-in versatility that meets your demands. Better yet, simultaneously connect a second 4K display to the USB-C port and enjoy unmatched productivity, without compromise.

No-compromise power

Providing up to 85 W of power, Elgato Thunderbolt 3 Dock charges your MacBook Pro through the same cable you use to connect it. Gone are the days of lugging around your power brick, or running out of juice if you forgot to pack it.

Your USB devices will also benefit from superior power management: USB-C accessories are always properly powered with up to 15 W, while the built-in USB 3.0 ports can even charge your iPad, boost your iPhone charge, or power your Apple SuperDrive. 

And don’t think twice if you need to shut down or head out – Elgato Thunderbolt 3 Dock will charge your devices regardless of whether your computer is off or disconnected. To enable high-power USB support on your Mac, simply download and install the free Elgato Thunderbolt Dock Utility.

No-compromise access

With three SuperSpeed USB 3.0 ports, your workspace remains organized even when you unplug your notebook. Rest assured that your backup drive is there to provide safety in the background, and don't keep re-plugging your devices in and out because of your computer's limitations. Even better, an easily accessible USB port on the front of Elgato Thunderbolt 3 Dock makes plugging in that client's thumb drive a breeze, without having to deal with adapters or unreliable connections.

No-compromise versatility

Elgato Thunderbolt 3 Dock offers two Thunderbolt 3 ports: one to connect and charge your computer, and one to extend the versatility of Thunderbolt even further. Connect cutting-edge accessories such as a 5K Thunderbolt 3 display, an ultra-fast storage solution, or an adapter for your legacy Thunderbolt 2 devices. And thanks to the versatility of USB-C, you can also opt to connect your USB accessories or an additional display to the same port – just as you would on your MacBook Pro or Windows laptop, minus the cable mess.

No-compromise networking

Wired network connections are faster and more reliable than any Wi-Fi network, and with Elgato Thunderbolt 3 Dock, you can tap into the full performance of Gigabit Ethernet. Enjoy speedy connections to your servers, uninterrupted downloads from the internet and reliable file transfers with your co-workers – without an additional adapter dangling awkwardly from the side of your notebook.

No-compromise convenience

When it's time to leave, individually ejecting external drives can be a hassle. With the free Elgato Thunderbolt Dock Utility, avoiding data loss is just a click in your menu bar away: conveniently eject all storage devices at once and immediately see when it's safe to disconnect your Elgato Thunderbolt 3 Dock. Enjoy unplugging from work – quicker. 

Manufacturer Part Number
10024030
EAN/UPC
0813180020498,813180020498
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Requirements

  • Mac: macOS Sierra 10.12 or later, Thunderbolt™ 3 port
  • PC: Windows 10 or later, Thunderbolt™ 3 port

Display Configurations

  • DisplayPort output: up to 4096 x 2160 pixels
  • Thunderbolt™ 3 output: up to 5120 x 2880 pixels
  • Dual displays: up to 4096 x 2160 pixels each
  • Video output format and frame rate may be limited by host capabilities

Ports

  • 2x Thunderbolt™ 3 (USB-C) with support for:
  • Thunderbolt (40 Gb/s)
  • MacBook Pro Charging (up to 85 W)
  • Device Power (up to 15 W)
  • USB 3.1 Gen 2 (up to 10 Gb/s)
  • DisplayPort (up to 4K)
  • 1x DisplayPort with support for:
  • DisplayPort 1.2
  • HDMI 1.4b

• 1x RJ45 10/100/1000BASE-T Gigabit Ethernet
• 3x USB 3.0 (5 Gb/s, 1.5 A, USB Battery Charging 1.2 & UASP)
• 1x 3.5 mm Headphone Output (amplified analog stereo)
• 1x 3.5 mm Microphone Input (mono)
• 1x Power Input (DC 20 V, 8.5 A)

 

 

What's Included

  • Elgato Thunderbolt™ 3 Dock
  • 50 cm / 1.6 ft Thunderbolt™ 3 Cable
  • Power Supply