PX-36 Handheld Terminal

Opticon PX36 is a pocket-sized batch terminal with a Bluetooth v4.0 interface and a 2D scan engine with auto-focus. Scanned data can immediately be sent to other Bluetooth devices. An integrated real-time clock adds a date and time stamp to every identified barcode.

Product Features

Opticon PX36 high performance LED's create a sharp contrast between the code and the background for fast reading and decoding of both 1D and 2D codes. The codes are stored on the on-board memory enabling storage of data. The memory is large enough to accommodate an entire day of scanning.

Easy data entry

The Opticon PX36 is equipped with one scan key, two extra function keys and an alphanumeric keypad enabling easy data entry. The LCD display allows easy readability of as many as 10 lines of information. A single cradle as well as a multicradle are available for communication and charging. The IrDA interface within the cradle allows data transfer when the scanner is inserted for charging.

Manufacturer Part Number
13749
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Opticon PX-36 Barcode data collector with 2D imager scanner and Bluetooth v4.0 interface
  • Article number: 13749 Opticon PX-36

Operation

  • CPU: 32-bit
  • O/S: Proprietary
  • Software: Programmable in C-language. Software development kit available.
  • RTC: Supports year, month, day, hour, minute, second (leap year supported) Memory
  • FlashROM: 512 kB
  • RAM: 1 MB SRAM

Display

  • Type: Graphic LCD with backlight
  • Size: 112 x 64 pixels
  • Mode: Landscape / 180º rotation
  • Font size: 6x6 / 6x12 / 8x8 / 8x16 dots Operating indicators
  • Visual: 1 LED (red/green/blue)
  • Non-visual: Buzzer Operating keys
  • Entry options: 18 keys total, 12 key (alpha)numeric keypad, 2 function keys, 3 control keys, 1 scan key

Communication

  • IrDA: baudrate 2400 bps - 115.2 kbps (v1.2)
  • Bluetooth: Version 4.0, class 2, SPP and HID
  • Rechargeable battery: Lithium-Ion 3.7V 1880mAh
  • Operating time: Ca. 10 hours (1 scan / 5 sec excl. connection)
  • Recharging time: ca. 7 hours
  • Backup battery: Rechargeable manganese silicon lithium battery 3V/3mAh
  • Data retention time: Ca. 72 hours
  • Charging method: Separate cradle CRD972x series, separate power supply

2D Imager Optics

  • Light source: Green aiming LED, 2 illumination red LEDs
  • Scan method: CMOS area sensor, 752 x 480 pixels
  • Scan rate: up to 60 fps
  • Reading pitch angle: -50 to 0°, 0 to +50°
  • Reading skew angle: -50 to 0°, 0 to +50°
  • Reading tilt angle: -15 to 0°, 0 to +15°
  • Curvature: R>20mm
  • Min. resolution at PCS 0.9: 0.2mm
  • PCS value: 0.45
  • Motion tolerance: 2m/s
  • Depth of field: at PCS 0.9, Code 39:
  • 60 - 300 mm / 2.36 - 11.81 in (1.0 mm / 39 mil)
  • 35 - 210 mm / 1.38 - 8.27 in (0.5 mm / 20mil)
  • 35 - 120 mm / 1.38 - 4.72 in (0.25 mm / 10 mil)
  • 35 - 70 mm / 1.38 - 2.76 in (0.15 mm / 6 mil)

Supported Symbologies

  • Barcode (1D): JAN/UPC/EAN incl. add on, Codabar/NW-7, Code 11, Code 39, Code 93, Code 128, GS1-128 (EAN-128), GS1 DataBar (RSS), Iata, Industrial 2of5, Interleaved 2of5, Matrix 2of5, MSI/Plessey, S-Code, Telepen, Tri-Optic, UK/Plessey, ISBN-ISSN
  • Postal code: Chinese Post, Korean Postal Authority code
  • Supported 2D barcode Symbologies: Composite Codes, MicroPDF417, PDF417, Datamatrix, Codablock F, QR Code, MicroQR Code, MaxiCode, Aztec Code, Chinese-sensible code, Netherlands KIX, UK Postal, Australian Postal

Durability

  • Temperature in operation: 0 to 50 ˚C / 32 to 122 ˚F
  • Temperature in storage: -20 to 60 ˚C / -4 to 140 ˚F
  • Humidity in operation: 20 - 85% (non-condensing)
  • Humidity in storage: 20 - 85% (non-condensing)
  • Ambient light immunity: Fluorescent 10,000 lx max, Direct sun 100,000 lx max
  • Drop test: 1.5 m / 5 ft drop onto concrete surface
  • Protection rate: IP 54

Physical

  • Dimensions (w x h x d): 44 x 140 x 26 mm / 1.73 x 5.51 x 1.02 in
  • Weight body: Ca. 130 g / 4.6 oz (incl. battery)
  • Case: ABS, Black

Regulatory & Safety

  • Product compliance: CE, FCC, RoHS, IEC 62471

Warranty

  • 2 year Manufacturer warranty