10 Gigabit PCI Express Network Card

The Intellinet 10 Gigabit PCI Express Network Card is an ultra high-performance network adapter. It supports the PCI Express 2.0 bus architecture and allows you to run speeds of up to 10 Gbps over copper wire network cable, making it the ideal choice to connect your server or high-end workstation to your network.

IEEE 802.3an 10GBASE-T Performance
The Intellinet 10 Gigabit PCI Express Network Card provides an impressive data transfer speed of up to 10 Gigabits per second when using Cat6a (augmented Cat6 cabling with improved specifications). The network card combines this speed with support for 16k super jumbo frames and support for older Ethernet standards as well as VLAN tagging. It is an extremely versatile and ultra-high performing NIC for your server or state-of-art workstation.

State-of-the-Art NBASE-T™ Technology
With full support of the IEEE 802.3bz standard, the Intellinet 10 Gigabit PCI Express Network Card supports Gigabit speeds using Cat6 and Cat5e network cabling. The former transfers and receives data at up to 5 Gbps whereas the latter still manages an impressive 2.5 Gbps.

Green Ethernet IEEE 802.3az
The Intellinet 10 Gigabit PCI Express Network Card provides performance in abundance while conserving its resources. Based on the energy-efficient Tehuti TN4010 architecture, the reduced power consumption translates directly into much lower heat generation by the PCIe adapter. Less heat means that the card performs perfectly fine with just a small heat sink. As a result, the card's footprint is much smaller than that of comparable Intel® X540-AT1 based cards, and its power consumption is vastly reduced as well.

Comprehensive Support for a wide range of Operating Systems
The Intellinet 10 Gigabit PCI Express Network Card supports a range of Windows®-based desktop and server operating systems, including Windows 10 and Windows Server 2012 and 2016. Additional support is available for Mac OS, Linux, Microsoft Hyper-V® and VMWare®.

5-Speed NIC - always the best possible speed
The Intellinet 10 Gigabit PCI Express Network Card provides full auto-negotiation support for 10 Gbps (10GbE), 5 Gbps (5GbE), 2.5 Gbps (2.5GbE), 1 Gbps (GbE) and 100 Mbps connections.

Manufacturer Part Number
507950
EAN/UPC
0766623507950,766623507950
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Standards
IEEE 802.1q (VLAN Tagging)
IEEE 802.3u (100Base-TX Fast Ethernet)
IEEE 802.3ab (1000Base-T Gigabit Ethernet)
IEEE 802.3an (10 Gigabit Ethernet over Cat6a Twisted-pair Copper)
IEEE 802.3bz (2.5 Gbps over Cat5, 5 Gbps over Cat6 Twisted-pair Copper)
IEEE 802.3az (Energy Efficient Ethernet EEE)
PCI Express Rev 2.0

General
Compliant with PCI-E 2.0 x4 
Supported speeds: 100 Mbps, 1 Gbps, 2.5 Gbps, 5 Gbps, 10 Gbps
Bus type: PCI Express 2.0
Tehuti TN4010 chipset
FCC Class B, CE, RoHS

LEDs
Link/activity
Link speed

Environmental
Dimensions: 81 (H) x 21 (W) x 122 (D) mm (3.2 x 0.8 x 4.8 in.)
Weight: 65.2 g (2.3 oz.)
Operating temperature: 0 - 50 °C (32 – 122 °F)
Operating humidity: 10 – 90%, non-condensing

Supported OS
Windows® 7, 8, 8.1 and Windows 10
Windows Server® 2008 R2, 2012, 2012 R2, 2016
Mac OS® 10.10.3 - 10.13
Linux 2.6.24 to 4.4.x (LTS Versions only)
Microsoft Hyper-V®
VMWare® ESXi 5.0, 5.1 and 6.0

Package Contents
10 Gigabit PCIe Network Adapter
Quick Installation Guide
Low-profile bracket
Setup CD