MagConnect Clamp Mount

Secure MagConnect Clamp Mount for iPad 9.7 | Pro 9.7 | Air 2 (Cable Lock Included)

If you need to utilize an tablet in a public space, but don’t want it walking off when your back’s turned, then MagConnect Clamp Mount w/ LockDown is the solution for you. The Clamp Mount attaches to the widest flat surfaces of any of our mounts and features two articulated arms for maximum reach and maneuverability.

  • Adjustable tray secures device with a key lock
  • Fits flat surfaces up to 3" thick
  • Mount built with lightweight durable carbon fiber arms
  • Dual Arm
  • Highly flexible joints allow up to 360º rotation
  • Magnetic connection for quick mounting and dismounting

Manufacturer Part Number
MLA203
EAN/UPC
0817713015081,817713015081
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Mount Specifications
Material: Carbon Fiber 
Weight: 2.6 lbs
Length: 8” arms x 2 
Joints: small spherical joint at base x 1, 360° joint between arms x 1, small spherical joint at tablet connection x 1 
Connection: MagConnect 
Compatible with: Fits flat surfaces up to 3" 5/16 thick

Secured Tray Specifications
Dimension: 6.87" x 9.75" x 0.4"
Weight: 5.4 oz 
Cable Length: 6 ft
Tablet Compatibility: iPad 9.7 | Pro 9.7 | Air 2