M585 Multi-Device Multi-Tasking Mouse

Multi-tasking at its finest

Talk about a game changer. M585 Multi-Device has the almost magical capacity to navigate seamlessly on two computers and copy-paste from one to the other. Every little detail is designed to boost productivity, your way: ultra-precise scrolling, five programmable buttons, a 2-year battery life, a curved, comfortable shape, laser-grade tracking and dual connectivity (Bluetooth® or 2.4 GHz Logitech Unifying).

Key Features

Logitech FLOW

You navigate in a seamless flow on two computers and copy-paste from one to the other – even if you're using a PC and a Mac®.

Ultra-precise scrolling

Our micro-precise scroll wheel packs more grooves per millimeter, making scrolling through long webpages faster and easier.

2 thumb buttons

Two thumb buttons provide extra control right where you need it, making it simpler and faster to get things done. Programed to go backward and forward on the web, you can customize them to fit your needs on Mac OS X® and Windows® by downloading Logitech Options Software

24-month battery life 

 

Manufacturer Part Number
910-005012
EAN/UPC
0097855129031,097855129031
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Dimensions

Height x Width x Depth:1.57 in (40 mm) x 2.52 in (64 mm) x 4.05 in (103 mm)
Weight:3.6 oz (101g)

System RequirementsBluetooth

Required: Bluetooth low energy technology
Windows® 10 or later, Windows 8
Mac OS X 10.10 or late
Chrome OS
Android 5.0 or later

Unifying Receiver

Required: Available USB port
Windows 10 or later, Windows 8, Windows 7
Mac OS X 10.05 or later
Chrome OS
Internet connection for software download, USB port.

Technical Specifications

Connection Type: Bluetooth® Smart and 2.4GHz wireless connection

Wireless range: 33 ft (10 m)*
*It may vary based on use and computing conditions.

Indicator Lights (LED: Battery and Connectivity/ Channel LED

Connect / Power: Yes, on/off switch

Battery Details: 1 x AA

Battery life: 24 months*
*Battery life may vary based on user and computing conditions.

DPI (Min/Max): 1000±

Sensor technology: Logitech Advanced Optical Tracking

Sensor resolution: 1000 dpi

Scroll Wheel: Mini Ratchet 4D Optical

Standard and Special Buttons: Tilt wheel with middle click, Easy Switch

Gesture Support (Windows): Yes

Gesture Support (Mac): Yes

Warranty Information

1-Year Limited Hardware Warranty

Package Contents

Wireless mouse
Unifying receiver
1 AA battery (pre-installed)
User documentation

Part Number

Graphite: PN 910-005012

Grey: PN 910-005108