Netkey copper patch cord, category 6A, CM/LSZH, 30 ft., red UTP cable.
Note:
Application:10GBASE-T Ethernet, Wireless deployment, Power over Ethernet and Video streaming
Boot Color:Clear
CE Compliant:No
Cable Color:Red
Cable Length:Feet
Cable Type:F/UTP
Flammability Rating:CM/LSZH
Length (ft.):30
Length (m):9.1
Material:Copper
Part Features:100% performance tested for wiremap, NEXT, and return loss, Integral pair manager, Patented tangle free latch, Slender strain relief boot with a variety of colors and lengths available.
Standards:PoE, PoE+
Termination End 1:Modular Plug
Termination End 2:Modular Plug
Wiring Scheme:T568B
RoHS Compliancy Status:Compliant
Min. Order Qty.:1.0000