NetKey Fiber Optic Patch Network Cable

NetKey 2-fiber OM3 LC to SC patch cord riser (OFNR) rated with 1.6mm jacketed cable, 11m.

Manufacturer Part Number
NKFPX2ERLSSM011
EAN/UPC
0061305602429,061305602429
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Application:Provide interconnect and cross-connect of applications in entrance facilities, telecommunications rooms, data centers, and at the desk.
Assembly Length Range:10-19 m (33-65 ft)
Cable Color:Aqua
Fiber Cable Size:1.6mm
Fiber Count:2
Fiber Type:Multimode (OM3)
Flammability Rating:Riser (OFNR)
Length (ft.):36.09
Length (m):11
Part Features:Riser rated patch cords support installations that require this flame rating in specific environments
Standards:TIA/EIA 568-C.3-1 and ISO/IEC 61755-3-1 IEC-61754-7 (International), TIA-604-2-A, -3-A, and -10-A, FOCIS -2, -3, and -10
RoHS Compliancy Status:Compliant
Min. Order Qty.:1.0000