NetKey 2-fiber OS2 ST to ST patch cord low smoke zero halogen (LSZH) rated with 3.0mm jacketed cable.
Note:
Application:Provide interconnect and cross-connect of applications in entrance facilities, telecommunications rooms, data centers, and at the desk.
Assembly Length Range:0-9 m (0-32 ft)
Cable Color:Yellow
Connector 1 Type:ST
Connector 2 Type:ST
Fiber Cable Size:3.0mm
Fiber Count:2
Fiber Type:Singlemode (OS2, ITU G.652.D)
Flammability Rating:Low Smoke Zero Halogen (LSZH)
Length (ft.):16.40
Length (m):5
Part Features:Riser rated patch cords support installations that require this flame rating in specific environments
Standards:TIA/EIA 568-C.3-1 and ISO/IEC 61755-3-1 IEC-61754-7 (International), TIA-604-2-A, -3-A, and -10-A, FOCIS -2, -3, and -10
RoHS Compliancy Status:Compliant
Min. Order Qty.:1.0000