Netkey copper patch cord, category 5e, 14 ft., red UTP cable.
Note:
Note:NK5EPC14RDY replaces NK5EPC14RD
Length (ft.):14
Length (m):4.27
Color:Red
Boot Color:No Boot
Wiring Scheme:T568A
Flammability Rating:CM
AWG Size:Standard 24 AWG
CE Compliant:Yes
Operating Temperature:14ºF to 140ºF (-10ºC to 60ºC)
Storage Temperature:-40°F to 158°F (-40°C to 70°C)
Cable Length:Feet
Termination End 1:Modular Plug
Termination End 2:Modular Plug
Application:Ethernet 10BASE-T, 100BASE-T (Fast Ethernet), and 1000BASE-T (Gigabit Ethernet), 155 Mb/s ATM, 622 Mb/s ATM, 1.2 Gb/s ATM, Token Ring 4/16, Voice over internet protocol (VoIP)
Part Features:100% performance tested, Patented tangle free latch, Identification and Variety of color and lengths available
RoHS Compliancy Status:Compliant
Min. Order Qty.:1.0000