NetKey 2-fiber OM2 LC to SC patch cord riser (OFNR) rated with 1.6mm jacketed cable.
Note:
Application:Provide interconnect and cross-connect of applications in entrance facilities, telecommunications rooms, data centers, and at the desk.
Assembly Length Range:10-19 m (33-65 ft)
Cable Color:Orange
Fiber Cable Size:1.6mm
Fiber Count:2
Fiber Type:Multimode (OM2)
Flammability Rating:Riser (OFNR)
Length (ft.):32.81
Length (m):10
Part Features:Riser rated patch cords support installations that require this flame rating in specific environments
Standards:TIA/EIA 568-C.3-1 and ISO/IEC 61755-3-1 IEC-61754-7 (International), TIA-604-2-A, -3-A, and -10-A, FOCIS -2, -3, and -10
RoHS Compliancy Status:Compliant
Min. Order Qty.:1.0000