G433 7.1 Wired Surround Gaming Headset

Gaming Audio Fit for Life Take PC Performance With You

PC gamers expect immersive audio performance. And for good reason as each new title brings ever greater sound design. But, what about outside the game? Let’s set PC performance free. G433 is a new breed of headset with all of the advanced features for gaming—in a lightweight, comfortable design that fits the rest of your life, too.

DTS Headphone:X
®7.1 Surround Sound Positional Audio

For a completely immersive and lifelike experience, we’ve partnered with DTS to deliver masterful 360° positional audio. G433 accurately reflects the in-game environment, so you can hear and detect your team, your adversaries, and the loot all around you. Just connect the included DAC to your PC and use Logitech Gaming Software to fully customize the sound to your liking. Even create a different sound profile for each game (or app).

Pro-G
Advanced Audio Driver
Patent-Pending Design for Maximum Performance

Our Pro-G drivers are an advanced hybrid-mesh material which, combined with our audio profiles, provides you with rich, booming bass; clear highs; precise treble; and incredibly low levels of distortion. Hear your games loud and clear, and with realistic precision, just like their designers intended. And G433 takes Pro-G a step further. An acoustic port positioned behind the driver resonates and amplifies for amazingly dynamic, cinematic sound.

Lightweight Comfort
Sports-Mesh Ear Pads

Crafted for long gaming sessions, our sports-mesh ear pads surround the ear and provide just the right amount of force to stay firmly in place and comfortably breathable. Bonus extra-soft microfiber ear pads are also included for your choice in style and comfort.

Console Compatible
Every Game Needs Great Audio

Nintendo® Switch, PS4®, Xbox® One, smartphones, and tablets get an upgrade with G433 advanced audio and noise-canceling boom mic. Use the included audio cables and plug straight into most console controllers.

Detachable, Transformable
Detachable Boom Mic and Swappable Cables

Discord® Certified G433 comes with a detachable boom mic and swappable cables so that it can quickly transform from gaming mode with your PC or console to on-the-go mode with your smartphone or tablet. Put noise-canceling boom mic and gaming cable back in, and G433 returns to being a full-featured gaming headset.

For A Complete Headset Experience
Everything You Need for Advanced Gaming Audio

G433 is the whole package. Get the advanced gaming experience and be able to minimize for less weight and bulk than you ever thought possible. Put your extra earpads, boom mic with micro-pop filter, both cables and USB soundcard in the carrying case—and play wherever.

Manufacturer Part Number
981-000650
EAN/UPC
0097855128324,097855128324
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Part Number
Red: 981-000650

Warranty Information
2-Year Limited Hardware Warranty 

System Requirements:
Windows® 10, Windows 8.1, Windows 7, Mac®, Nintendo Switch, PS4, Xbox One, tablets and mobile*
3.5 mm audio port for console/mobile
Internet access for Logitech Gaming Software and 7.1 DTS Headphone:X software installation*

* Some Xbox One controllers may require Xbox One Stereo Headset Adapter, sold separately. G433 operates in stereo mode only via analog cable.

Package Contents:
G433 wired gaming headset
USB DAC with 3.5 mm, 4-pole output
Detachable microphone boom with micro pop filter
Mobile cable with inline controls and mic
Console/PC cable with inline controls
PC splitter for separate mic and headphone jacks
Additional microfiber ear pads
Headset carrying bag
Accessories case (Blue Camo only)
User documentation

Physical specifications:
Height: 6.77 in (172 mm)
Width: 3.22 in (81.7 mm)
Depth: 7.17 in (182 mm) 
Weight: (w/o cable): 9.14 oz  (259 g) 
USB DAC: 160 mm
PC Cable Length: 6.56 ft (2 m)
Mobile Cable Length: 4.92 ft (1.5 m)

Technical Specifications:
Headphone: 
Driver: 1.6 in (40 mm)
Frequency response: 20Hz-20KHz
Impedance: 32 Ohms
Sensitivity: 107dB@1KHz SPL 30mW/1cm
Cable length: 2m

Microphone:
Microphone Pickup Pattern: Cardioid (Unidirectional)
Type: Back Electret Condenser
Size: 4mm
Frequency response: 100Hz-10KHz