ThinkCentre M600 Tiny Thin Client

ENTERPRISE NETWORK COMPUTERS

Reliable and secure, these thin clients will give your network the flexibility of a client computer running from your server, but with native PC capability and power. Get blazing performance and intuitive manageability from any of these computers, and elevate your company’s network to the next level of reliability — all of which directly impact your bottom line.

Manufacturer Part Number
10KH0049US
EAN/UPC
0191800512623,191800512623
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Model
10KH0049US

Product
ThinkCentre M600 Tiny Thin Client

Region
US

Machine Type
10KH

TopSeller
TopSeller

Case 1L/2L
1L

Processor
Celeron N3010 (2C, 1.04 / 2.24GHz, 2MB)

vPro
No

Graphics
Integrated Intel HD Graphics 400

Monitor Cable
None

Memory
2GBx1

Storage
32GB SSD M.2

External Optical / I/O Box
None

WLAN + Bluetooth
RTL8821AE ac, 1x1 + BT4.0

Optional Rear Ports
None

Chassis Intrusion Switch
Chassis Intrusion Switch

Kensington Cable Lock
None

Speaker
1Wx1

Adapter Cage
None

Toolless Chassis Screw
None

Keyboard / Mouse
USB / USB

VESA Mount
None

Stand
Floor Stand

Power Supply
65W Adapter 88%

Operating System
LeTOS

Warranty
1-year, Onsite

Global
No

End of Support
May 16, 2022

Ann Date (mm/yy)
05/17