Fiber Optic Duplex Patch Network Cable

Connect 40GBase-SR4, 100GBase-SR10, SFP+ and QSFP+ transceivers in 40 and 100 Gigabit networks. This fiber optic cable lets you connect 40GBase-SR4, 100GBase-SR10, SFP+ and QSFP+ transceivers in 40 and 100 Gigabit networks. The OM4 cable supports Vertical Cavity Surface Emitting Laser (VCSEL) and LED light sources and is backward compatible with your existing 50/125 equipment.

This Aqua OM4 duplex multimode fiber cable is housed in a LSZH (Low-Smoke, Zero-Halogen) flame retardant jacket, to ensure minimal smoke, toxicity and corrosion when exposed to high sources of heat, in the event of a fire. It's ideal for use in industrial settings, central offices and schools, as well as residential settings where building codes are a consideration.

Each OM4 fiber cable is individually tested and certified to be within acceptable optical insertion loss limits for guaranteed compatibility and 100% reliability.

The 450FBLCLC5 from StarTech.com is backed by a lifetime warranty.

Manufacturer Part Number
450FBLCLC5
EAN/UPC
0065030870849,065030870849
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Warranty Information
Warranty: Lifetime

Hardware
Fiber Size: 50/125
Fire Rating: LSZH Rated (Low Smoke Zero Halogen)

Performance
Fiber Classification: OM4
Fiber Type: Multi Mode
Wavelength: 850nm

Connector(s)
Connector A: 1 - Fiber Optic LC Duplex Male
Connector B: 1 - Fiber Optic LC Duplex Male

Physical Characteristics
Cable Length: 5 m [16.4 ft]
Color: Aqua
Product Length: 5 m [16.4 ft]
Product Weight: 78 g [2.8 oz]

Packaging Information
Shipping (Package) Weight: 78 g [2.8 oz]

What's in the Box
Included in Package: 1 - LC fiber-optic cable