Connect 40GBase-SR4, 100GBase-SR10, SFP+ and QSFP+ transceivers in 40 and 100 Gigabit networks. This fiber optic cable lets you connect 40GBase-SR4, 100GBase-SR10, SFP+ and QSFP+ transceivers in 40 and 100 Gigabit networks. The OM4 cable supports Vertical Cavity Surface Emitting Laser (VCSEL) and LED light sources and is backward compatible with your existing 50/125 equipment.
This Aqua OM4 duplex multimode fiber cable is housed in a LSZH (Low-Smoke, Zero-Halogen) flame retardant jacket, to ensure minimal smoke, toxicity and corrosion when exposed to high sources of heat, in the event of a fire. It's ideal for use in industrial settings, central offices and schools, as well as residential settings where building codes are a consideration.
Each OM4 fiber cable is individually tested and certified to be within acceptable optical insertion loss limits for guaranteed compatibility and 100% reliability.
The 450FBLCLC2 from StarTech.com is backed by a lifetime warranty.
Note:
Warranty Information
Warranty: Lifetime
Hardware
Fiber Size: 50/125
Fire Rating: LSZH Rated (Low Smoke Zero Halogen)
Performance
Fiber Classification: OM4
Fiber Type: Multi Mode
Wavelength: 850nm
Connector(s)
Connector A: 1 - Fiber Optic LC Duplex Male
Connector B: 1 - Fiber Optic LC Duplex Male
Physical Characteristics
Cable Length: 2 m [6.6 ft]
Color: Aqua
Product Length: 2 m [6.6 ft]
Product Weight: 41 g [1.4 oz]
Packaging Information
Shipping (Package) Weight: 41 g [1.4 oz]
What's in the Box
Included in Package: 1 - LC fiber-optic cable