U11 Smartphone

Introducing Edge Sense, ushering in a new age of phone interactions.

We are a pioneering company, and just like you, we are always trying, always searching, always learning. We wanted to go beyond the touch screen so we created an entirely new and intuitive way to interact with the phone – Edge Sense. A simple squeeze unlocks a whole new world.

And we didn’t just stop there. With a stunning 3D liquid glass surface, the highest DxOMark ever awarded to a smartphone camera with our new UltraSpeed Autofocus, the purest audio you can find with active noise cancellation, all wrapped in a beautiful water resistant package, HTC U11 sets a new standard of what you can expect from a smartphone.

DESIGN

LIQUID SURFACE


Reflects U brilliantly

The liquid glass surface is crafted to impress using Optical Spectrum Hybrid Deposition. By randomly layering highly-refractive precious minerals across the phone’s back cover, we’ve created stunningly vivid new colors that transforms light with every movement you make.

TRI-AXIS SYMMETRY

Symmetrically slim from every angle

The new seamless curved look of HTC U11 is achieved through heating and then bending the glass using extreme pressure. It’s a tricky process to master, but the resulting unique all-around 3-axis symmetry produces a phone that is slim no matter which way you hold it. With 3D glass on both front and back, it’s not only beautiful but more secure and comfortable to hold.

3D GLASS SCREEN

True-to-life color

HTC U11 has a 5.5" 3D glass screen designed to preserve the authenticity of the image. With our best display and true-to-life color reproduction, we provide you a purer full-framed viewing experience. Our display avoids the cropped pictures or distorted colors at the edge that are the results you can expect from a curved screen.

EDGE SENSE

Ushering in a new age of phone interactions

What we take for granted is what we can also take advantage of, like something as common as gripping a phone. Edge Sense transforms this fundamental gesture into a completely new and revolutionary interaction with your phone.

With a simple squeeze, Edge Sense lets you enjoy even more the things you love. Taking photos. Launching your favorite apps. Text on the go. Before, it was a hassle to reach these features, but we simplified it into a single motion. Thinking outside the box, we are now bringing you the next age of phone interactions.

You have the power to change

Edge Sense dramatically expands the functionality of your phone. You can configure it to access a wide range of functions and applications. One squeeze can open Facebook, Twitter, or Pinterest. And with both Google Assistant and Amazon Alexa just a squeeze away, you get two powerful voice assistants ready at your command! With one easy gesture, the HTC U11 will assist you with anything you need, and it’s all up to you.

Taking photos made natural

Launching your camera has never been easier. No more fumbling for buttons or awkward hand positions. Just lift, squeeze, and smile. Finally, taking pictures on your smartphone feels natural like you are actually using a camera.

A photo without limits

HTC U11's water resistance coupled with the remarkably useful Edge Sense technology lets you actually take photos underwater ! Even though the water won’t allow you to use your screen, Edge Sense makes it possible to snap all you like with an effortless squeeze.

During the cold winter months, will be able to operate your phone easily without having to remove your gloves.

Manufacturer Part Number
99HAMB060-00
EAN/UPC
4718487705054
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Dimensions and Weight1

153.9 x 75.9 x 7.9, 169g

Platform Android2

Android™ 7.1 with HTC Sense™

Main Camera
  • 12MP (HTC UltraPixel™ 3 with 1.4μm pixel)
  • UltraSpeed Autofocus
  • BSI sensor
  • Optical Image Stabilization (OIS)
  • ƒ/1.7 aperture
  • Dual LED flash
  • Self timer up to 10 seconds
  • Face detection
  • Pro mode with manual control, 32 sec. long exposure, and RAW format support
  • HDR Boost
  • Panorama
  • Hyperlapse
  • Slow motion video (1080P@120 fps)
  • 4K video recording with 3D Audio, Hi-Res audio, Acoustic Focus
  • Video Pic
Location
  • GPS, A-GPS, GLONASS
Sound
  • HTC USonic with Active Noise Cancellation
  • HTC BoomSound™ Hi-Fi edition
  • 3D Audio recording with 4 microphones
  • Hi-Res audio stereo recording
  • Hi-Res audio certified
Gesture and Others
  • Always on voice commands
  • Motion Launch
  • Sensor Hub for activity tracking
  • HTC Connect
  • Quiet ring on pick up
  • Pocket mode
  • Flip to Mute
Water Protection

IP67

Display
  • 5.5 inch, Quad HD  (2560 x 1440 pixels)
  • Super LCD 5
  • 3D Corning® Gorilla® Glass 5
  • Display color personalization
SIM Card Type

Nano SIM

Front Camera
  • 16MP
  • BSI sensor
  • ƒ/2.0 aperture
  • Live make-up
  • Auto Selfie (keep still or smile)
  • Voice Selfie
  • Self timer up to 10 seconds
  • HDR Boost
  • Selfie Panorama
  • Full HD 1080p video recording
Sensors
  • Ambient light sensor
  • Proximity sensor
  • Motion G-sensor
  • Compass sensor
  • Gyro sensor
  • Magnetic sensor
  • Fingerprint sensor
  • Sensor Hub
  • Edge Sensor
Battery and Charging Speed5
  • Capacity: 3000 mAh
  • Talk time on 3G/4G network: up to 24.5 Hours
  • Standby time on 3G/4G network: up to 14 Days
  • Power saving mode
  • Extreme power saving mode
  • Quick Charge 3.0
Multimedia

Audio supported formats:
Playback: .3gp, .mp4, .m4a, .aac, .ts, .flac, .mp3, .mid, .ogg,  .mkv, .wav
Recording: .3gp, .aac, .flac

Video supported formats:
Playback: .3gp, .mp4, .ts, webm, mkv
Recording: .3gp, .mp4, .mkv

HTC Edge Sense

Squeeze phone to launch features and more

CPU Speed

Qualcomm™ Snapdragon™ 835, 64 bit octa-core, up to 2.45 Ghz

Memory3
  • ROM: 64GB , RAM: 4GB
  • Extended memory: microSD™
  • Flex Storage supported
Network4
  • 2G/2.5G- GSM/GPRS/EDGE
  • 850/900/1800/1900 MHz
  • 3G UMTS
  • 900/850/AWS/1900/2100 (B8/B5/B4/B2/B1 with 900/850/AWS/1900/2100 diversity), HSDPA 42, HSUPA 5.76
  • 4G LTE (up to 600Mbps download speed/with 2CA, 3CA Carrier Aggregation and 256 QAM, service dependent)
  • FDD: Bands B1/B2/B3/B4/B5/B7/B8/B12/
    B13/B17/B20/B25/B26/B28/B66
  • TDD: Bands B41
  • with 2CA, 3CA, 4CA Carrier Aggregation
  • VoLTE,Wi-Fi Calling
  • Cat 16 LTE ready with 4x4MIMO, supports near 1Gbps download speeds and upload speeds of up to 75Mbps
Connectivity
  • NFC
  • BlueTooth® 4.2
  • Wi-Fi®: 802.11 a/b/g/n/ac (2.4 & 5 GHz)
  • Streaming media from the phone to compatible Chromecast, DLNA™, AirPlay™, Miracast™ Devices
Buttons Keys and Connection Ports
  • USB 3.1 Gen 1, Type-C
  • Capacitive keys
  • DisplayPort
HTC Sense Companion

Suggestions based on things you do


1. All units of measurement may vary slightly according to manufacturing tolerance.

2. Platform may be different after software update.

3. Available storage is less due to phone software. Available storage is subject to change based on phone software updates and apps usage.
Extended memory limited to available microSD card size.

4. Network bands in regions may be different, depending on the mobile operator and your location. 4G LTE only available in select countries. Upload and download speeds also depend on the mobile operator.

5. The battery claims herein may vary based on cellular network, location, signal strength, feature configurations, app and phone usage, and many other factors. Actual results may vary.

Note: Specifications may be different after software update and are subject to change without prior notice.