ZenScreen MB16AC Widescreen LCD Monitor

Extend your vision. Free your world.

ASUS ZenScreen™ MB16AC is designed to keep you productive, wherever you are. It's the world's first portable monitor with a hybrid-signal solution, which means that it only needs a single USB connector cable to be fully compatible with almost any laptop. With a super-slim 8mm profile, and weighing just 0.78kg, ZenScreen MB16AC is also the world's lightest 15.6-inch companion display monitor.

Hybrid-signal solution: USB Type-A and Type-C support

ZenScreen™ MB16AC only requires a single USB connection for both power and video transmission from your host device. It features an innovative hybrid-signal solution with native support for USB Type-C™ (USB-C™) connections, and uses an installed driver to support USB Type-A connectors for full compatibility. The reversible, any-way-up USB-C design enables quick, hassle-free connection to any device.

Slim and stylish ultraportable design

ZenScreen™ MB16AC is ideal for use as a secondary monitor for dual-monitor presentations, and its versatility helps you get things done more efficiently when you're on the go. It barely tips the scales at a lightweight 0.78kg, and with its ultra-slim 8mm profile it fits easily in any travel bag.

Automatic screen orientation

With DisplayWidget software, ZenScreen™ MB16AC can automatically sense its orientation and switch the monitor between landscape and portrait modes. Landscape mode is ideal for presentations and Excel sheets, while Portrait mode gives you a perfect view of items such as documents, books or mobile websites.

Wide viewing angles

ZenScreen™ MB16AC features a Full HD panel that delivers stunning 1920 x 1080 resolution visuals with outstanding color reproduction. It uses IPS technology to give you more flexibility when extending your screen, so you still get superb color and contrast - even from extreme viewing positions.

Foldable smart case

An innovative foldable smart case protects ZenScreen™ MB16AC from dust and scratches. The case can be folded into a stand to prop the monitor up in either portrait or landscape orientation. ZenScreen MB16AC also has a smart pen hole in the bottom right-hand corner, where you can insert a pen to prop the screen up when not using the smart case.

Protect your eyes with ASUS Eye Care technology

ASUS blue light filter

Exclusive ASUS Ultra-Low Blue Light technology protects you from harmful blue light. It offers four blue-light filter settings that are easily accessed through the onscreen display menu via the hotkey.

Blue Light Filter Level

ASUS Flicker-free technology

It's time to say goodbye to those tired, strained eyes. ZenScreen MB16AC features TÜV Rheinland-certified ASUS Flicker-free technology to reduce flicker for a comfortable viewing experience. This technology helps minimize instances of eyestrain and other damaging ailments, especially when you spend long, countless hours in front of a display watching favorite videos.

Manufacturer Part Number
MB16AC
EAN/UPC
0889349599129,889349599129
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Display

    Panel Size: Wide Screen 15.6"(39.6cm) 16:9
    Panel Type : IPS
    True Resolution : 1920x1080
    Display Viewing Area(HxV) : 344.16 x 193.59 mm
    Display Surface Glare
    Pixel Pitch : 0.179mm
    Brightness(Max) : 220 cd/㎡
    Contrast Ratio (Max) : 800:1
    Flicker free

  • Video Feature

    SPLENDID Video Preset Modes : 8 Modes (sRGB Mode/Scenery Mode/Theater Mode/Standard Mode/Night View Mode/Game Mode/Reading Mode/Darkroom Mode)
    QuickFit (modes) : Yes (Alignment Grid/Photo Modes)
    GamePlus(modes) : Yes (Crosshair/Timer)
    Low Blue Light : Yes
    HDCP support : Yes
    Auto-rotate : Yes
    Display Widget

  • Convenient Hotkey

    Blue Light Filter

  • I/O Ports

    Signal Input : USB Type-C (USB-C or USB3.0* signal)

  • Power Consumption

    Power Consumption(Typical):<8W*
    Power Saving Mode:0W
    Power Off Mode:0W

  • Mechanical Design

    Chassis Colors : Dark gray
    Slim Design : Yes
    Super Narrow Bezel Design : Yes

  • Dimensions

    Phys. Dimension(WxHxD):359.7 x 226.4 x 8.0 mm
    Box Dimension(WxHxD):434 x 310 x 76 mm

  • Weight

    Net Weight(Esti.):0.78kg
    Gross Weight(Esti.):3.0kg

  • Accessories

    ASUS Smart Case
    DisplayPort™ over USB-C™ cable (USB-C to USB-C)
    USB Type-C to A adapter
    ZenScreen pen
    Quick start guide

  • Compliance and Standards

    Energy Star®, BSMI, CB, CCC, CE, FCC, KCC, RoHS, UkrSEPRO, UL/cUL, VCCI, WEEE, WHQL (Windows 10, Windows 8.1, Windows 7), RCM, TUV Flicker-free , TUV Low Blue Light, CU(EAC)

  • Note

    *measuring a screen brightness of 200 nits without audio/ USB/ Card reader connection

    **Drivers are required for USB 3.0 mode, please find Support Site to download the driver

    ***Brightness may drop to 180 cd/m2 when in USB 3.0 mode

    ****Auto Rotate requires the Windows OS and DisplayWidget to be installed

    *****Compatible with Thunderbolt 3