Peerless-AV’s SmartMount® Universal Portrait Tilt Wall Mount delivers an ultra-slim profile designed to hold large displays up to 350lb. Installation and maintenance are made easy with the STP680’s robust feature set. Auto-latching adaptor rails automatically secure the display without the use of a tool. The mount’s built-in kickstand holds the display safely from the wall during cable routing, while the open wall plate allows for increased electrical and cable management options. Horizontal and vertical display adjustment allow for quick fine-tuning of the mounted display.
Note:
Minimum to Maximum Screen Size: 46" to 90"
VESA Pattern: 400 X 650
Weight Capacity: 350lb (158.76kg)
Color: Black
Finish: Powder Coat
Distance from Wall: 3.38-10.58" (86-269mm)
Increlock Increments: -5,0,5,10,15
Mounting Pattern: 494 X 650mm (19.45 X 25.60")
Security Features: Security Hardware
Tilt: -5/+15
Product Dimensions: 1X1X1" (1X1X1mm)
Shipping Weight: 18.4lb (9999kg)
Ship Dimensions: 18 x 4 x 32" (457.2 x 101.6 x 812.8mm)
UPC Code: 735029314219