MGW303-3J3J00-BLK-204 Antenna

The SMW-303 Series Antenna provides multiband coverage on WiFi at 2.4 & 5 GHz, Public Safety at 4.9 GHz, Military at 4.4 GHz and GPS. It can also cover the UMTS band at 2.1 GHz or WiMAX at 2.3 GHz. The antenna is configured with 3 cables: one for GPS and the other two for the modems.

This surface mount multiband antenna mounts easily to a roof, trunk or bulkhead. The stud mount design uses a ¾” feed thru (19mm) for securing to the vehicle.

The WiFi cables are 15 feet of low-loss RF-195 (4.5 meters). GPS cable is 15 feet of RF-174. All connectors are male unless otherwise requested.

For best performance, the antenna should be mounted on a metal surface or ground plane. A Mag-mount version is available with the same performance specs.

The antennas are enclosed in a 4.2”D x 3.2”H weatherproof ASA radome (107 mm x 81 mm) and supplied with all mounting hardware and a sealing gasket. The SMW Series is extremely weather resistant and rated IP67 for Dust and Water Ingress. The antennas have also passed industrial and military shock and vibration testing.

Manufacturer Part Number
MGW303-3J3J00-BLK-204
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Frequency & Gain (peak):

Cable 1: 2.4-2.5 & 4.9-6.0 GHz, 5 dBi
Cable 2: 2.1-2.5 & 4.4-6.0 GHz, 5 dBi
Cable 3 (GPS): 1575.42 +/- 2 MHz, LNA 26dB
                     5 dBi nominal RHCP, Antenna

Data Modem:

VSWR: 2:1 max over range
Nominal Inpedance: 50 ohms
Power" 10 Watts

GPS:

Noise Figure: 2.0 dB max, 1.7 dB typica
Amplifier Bias: 2.7 to 5 VDC
Amplifier Current: 20 mA, 10 mA typical

GPS & Glonass Option: 1575 MHz & 1612 MHz

Case: 4.2”D x 3.2”H (107 mm x 81 mm) add ½” (13 mm) for mag base

Case Material: White or Black UV resistant ASA

Cable:

Cable 1 & 2: Separate RF-195,15 ft (4.5 meters)
Cable 3 (GPS): RG-174, 15 ft (4.5 meters)

Connectors: SMA Plug (Male)

Mounting: Threaded metal stud ¾” dia. x ½” long (19 mm x 13 mm) for 1/4” (6 mm) thick metal; supplied with gasket and nut

Operating Temp: -40° to +80° C

Shock & Vibration: IEEE1478, EN 61373, MIL-810G, TIA 329.2-C

Dust/Water Ingress: IP67