The MGW-303 features 3 elements in one antenna radome, measuring 4.2″ D x 3.7″ H (107 mm x 94 mm).
Two elements are typically used for WiFi MIMO (multiple-input-multiple-output). Other applications may devote one of the cables to WiFi leaving the additional antenna element available for other wireless applications such as Public Safety at 4.9 GHz, Military at 4.4 GHz or DSRC at 5.9 GHz.
This rugged antenna can be mounted to any vehicle, cargo container or trailer.
The antennas are available in either surface-mount or mag-mount models. The antennas can also be configured for combined GPS & Glonass use, specify a “G” after the prefix “MGW”.
Note:
Frequency & Gain (peak):
Cable 1: 2.4-2.5 & 4.9-6.0 GHz, 5 dBi
Cable 2:2.1-2.5 & 4.4-6.0 GHz, 5 dBi
Cable 3 (GPS): 1575.42 +/- 2 MHz, LNA 26dB, 5 dBi nominal RHCP, Antenna
Data Modem:
VSWR: 2:1 max over range
Nominal Inpedance: 50 ohms
Power: 10 Watts
GPS:
Noise Figure: 2.0 dB max, 1.7 dB typica
Amplifier Bias: 2.7 to 5 VDC
Amplifier Current: 20 mA, 10 mA typical
GPS & Glonass Option: 1575 MHz & 1612 MHz
Case: 4.2”D x 3.2”H (107 mm x 81 mm) add ½” (13 mm) for mag base
Case Material: White or Black UV resistant ASA
Cable:Cable 1 & 2 Separate RF-195,15 ft (4.5 meters)
Cable 3 (GPS) RG-174, 15 ft (4.5 meters)