D7500 Digital SLR Camera Body Only

Follow your passion wherever it leads.

Born from a desire for flagship performance and innovation in a more compact and streamlined connected camera, the D7500 delivers the game-changing resolution, ISO range, image processing and energy efficiency of the award-winning D500 in an enthusiast-level DSLR. Simply put, the D7500 is built to outperform any camera in its class with top-tier image quality, blazing speed, flawless autofocus, 4K Ultra HD video and pro-grade creative tools—all in a comfortable, rugged design. This is a camera for the new generation of creators.

Manufacturer Part Number
1581
EAN/UPC
0018208015818,018208015818
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Type

    Single-lens reflex digital camera

  • Lens Mount

    Nikon F mount (with AF coupling and AF contacts)

Collapse Image Sensor

  • Picture Angle

    Nikon DX format; focal length in 35 mm [135] format equivalent to approx. 1.5x that of lenses with FX format angle of view

  • Effective Pixels (Megapixels)

    20.9 million

  • Sensor Size

    23.5 mm

     x 15.6 mm

  • Image Sensor Format

    DX

  • Image Sensor Type

    CMOS

  • Total Pixels

    21.51 million

  • Dust-Reduction System

    Image sensor cleaning
    Image Dust Off reference data (optional Capture NX-D software required)

  • Dust-Off Reference Photo

    Yes

  • Image Area (pixels)

    DX-format
    (L) 5,568 x 3,712


    (M) 4,176 x 2,784


    (S)  2,784 x 1,856

    1.3x Crop Mode
    (L) 4,272 x 2,848


    (M) 3,200 x 2,136


    (S) 2,128 x 1,424


    Photographs taken during movie recording at a frame size of 3,840 x 2,160:  3,840 x 2,160


    Photographs with image area of DX taken during movie recording:
    (L) 5,568 x 3,128


    (M) 4,176 x 2,344


    (S) 2,784 x 1,560


    Photographs with image area of 1.3x taken during movie recording:
    (L) 4,272 x 2,400


    (M) 3,200 x 1,800


    (S) 2,128 x 1,192

Collapse File System

  • File Format Still Images

    JPEG: JPEG-Baseline compliant with fine (approx 1:4), normal (approx 1:8), or basic (approx 1:16) compression (Size priority); Optimal quality compression available
    NEF (RAW) + JPEG: Single Photograph Recorded in both NEF (RAW) and JPEG Formats
    NEF (RAW): Lossless compressed, compressed 12 or 14 bit

  • Storage Media

    SD
    SDHC
    SDXC

  • Card Slot

    1 Secure Digital (SD)

  • File System

    Compliant with DCF (Design Rule for Camera File System) 2.0
    EXIF 2.31 (Exchangeable Image File Format for Digital Still Cameras)
    PictBridge

Collapse Viewfinder

  • Viewfinder

    Eye-level Pentaprism Single-Lens Reflex Viewfinder

  • Viewfinder Frame Coverage

    DX (24x16): 100% Horizontal and 100% Vertical (Approx.)

    1.3x (18x12): 97% Horizontal and 97% Vertical (Approx.)

  • Viewfinder Magnification

    0.94x (50 mm f/1.4 lens at infinity, –1.0 m–1) (Approx.) 

  • Viewfinder Eyepoint

    18.5mm (-1.0 m¯¹)

  • Viewfinder Diopter Adjustment

    -2.0 to + 1.0m¯¹

  • Focusing Screen

    Type B BriteView Clear Matte Mark II with AF Area Brackets (grid lines can be displayed)

  • Reflex Mirror

    Quick-return type

  • Mirror Lock Up

    Yes

Collapse Lens

  • Lens Aperture

    Instant-return type
    Electronically Controlled

  • Compatible Lenses

    AF NIKKOR lenses, including type G, E, and D lenses (some restrictions apply to PC lenses) and AI-P NIKKOR lenses and non- CPU AI lenses (M mode only).
    Electronic rangefinder can be used with lenses that have a maximum aperture of f/5.6 or faster (the electronic rangefinder supports the center 1 focus point with lenses that have a maximum aperture of f/8 or faster).
    IX NIKKOR lenses, lenses for the F3AF, and non-AI lenses cannot be used.

Collapse Shutter

  • Shutter Type

    Electronically controlled vertical-travel focal-plane mechanical shutter
    Electronic front-curtain shutter available in mirror up release mode

  • Shutter Speed

    1/8000 to 30 sec. in steps of 1/3 or 1/2 EV Bulb, Time, X250

  • Fastest Shutter Speed

    1/8000 sec.

  • Slowest Shutter Speed

    30 sec.

  • Flash Sync Speed

    Up to 1/250 sec.
    Synchronizes with shutter at 1/320s or slower (flash range drops at speeds between 1/250 and 1/320s)

  • Bulb Shutter Setting

    Yes

  • Shutter Release Modes

    Continuous low-speed [CL] mode
    Continuous high-speed [CH] mode
    Mirror-up [Mup] mode
    Quiet Shutter Release
    Quiet Continuous Release
    Self-timer Mode
    Single-frame [S] mode

  • Frame Advance Rate

    High: Up to 8 fps
    Frame rates assume continuous-servo AF, manual or shutter-priority auto exposure, a shutter speed of 1/250 sec or faster, Release selected for Custom Setting a1 (AF-C priority selection), and other settings at default values.

  • Continuous Shooting Options

    DX-format
    CH: Up to  8  frames per second

    CL: Up to 1-7 frames per second

  • Top Continuous Shooting Speed at full resolution

    8 frames per second

  • Self-timer

    2, 5, 10, 20 sec.; 1 to 9 exposures at intervals of 0.5, 1, 2, or 3 sec.
    Timer duration electronically controlled

Collapse Exposure

  • Exposure Metering System

    TTL exposure metering using approximately 180K (180,000) pixels RGB sensor

  • Metering Method

    Center-weighted: Weight of approximately 75% given to 8 mm circle in center of frame. Diameter of circle can be changed to 6, 10, or 13 mm, or weighting can be based on average of entire frame
    Matrix: 3D Color Matrix Metering III (type G, E and D lenses); Color Matrix Metering III (other CPU lenses)
    Spot: Meters circle with diameter of about 3.5 mm (about 2.5% of frame) centered on selected focus point
    Highlight-weighted: Available with type G, E, and D lenses

  • Metering Range

    -3 EV to 20 EV (3D color matrix or center-weighted metering)
    2 to 20 EV (Spot metering at ISO 100 equivalent, f/1.4 lens at 20°C/68°F)

  • Exposure Meter Coupling

    CPU

  • Exposure Modes

    Aperture-Priority Auto (A)
    Auto modes (auto, auto [flash off])
    Manual (M)
    Programmed auto with flexible program (P)
    Scene Modes (portrait; landscape; child; sports; close up; night portrait; night landscape; party/indoor; beach/snow; sunset; dusk/dawn; pet portrait; candlelight; blossom; autumn colors; food)
    Shutter-Priority (S)
    Special Effects Modes (night vision; super vivid; pop; photo illustration; toy camera effect; miniature effect; selective color; silhouette; high key; low key)
    U1 (user setting 1)
    U2 (user setting 2)

  • Scene Modes

    Autumn Colors
    Beach / Snow
    Blossom
    Candlelight
    Child
    Close-up
    Dusk / Dawn
    Food
    Landscape
    Night Landscape
    Night Portrait
    Party / Indoor
    Pet Portrait
    Portrait
    Sports
    Sunset

  • Exposure Compensation

    ±5 EV in increments of 1/3 EV or 1/2 EV in P, S, A, M, SCENE, and EFFECTS modes

  • Exposure Bracketing

    9 frames in steps of 1/3 or 1/2 EV

  • Exposure Lock

    Yes

  • Picture Control

    Auto
    Flat
    Landscape
    Monochrome
    Neutral
    Portrait
    Standard
    Vivid

Collapse Sensitivity

  • ISO Sensitivity

    ISO 100 - 

    51,200

  • Lowest Standard ISO Sensitivity

    100

  • Highest Standard ISO Sensitivity

    51,200

  • Lowest Expanded ISO Sensitivity

    Lo-1 (ISO 50 equivalent)

  • Highest Expanded ISO Sensitivity

    Hi-5 (ISO 1,640,000 equivalent)

  • Expanded ISO Sensitivity Options

    Can also be set to approx. 0.3, 0.5, 0.7, or 1 EV (ISO 50 equivalent) below ISO 100 or to approx. 0.3, 0.5, 0.7, 1, 2, 3, 4, or 5 EV (ISO 1,640,000 equivalent) above ISO 51,200; auto ISO sensitivity control available

  • Long Exposure Noise Reduction

    Yes

  • High ISO Noise Reduction

    Low
    Normal
    High
    Off

  • Active D-Lighting

    Auto
    Extra High
    High
    Normal
    Low
    Off

  • D-Lighting Bracketing

    2-3 frames
    2 frames using selected value for one frame or 3 frames using preset values for all frames

Collapse Focus/Autofocus

  • Single-Point AF Mode

    Yes

  • Dynamic AF Mode

    Single-point AF; 9, 21, or 51-point dynamic area AF, 3D-tracking, group-area AF, auto-area AF

  • Auto-Area AF Mode

    Yes

  • Autofocus System

    51 focus points (including 15 cross-type sensors; f/8 supported by 1 sensor)
    AF-assist illuminator (range approx. 0.5-3 m/1 ft. 8 in.-9 ft. 10 in.)
    Finetuning
    Nikon Advanced Multi-CAM 3500FX II autofocus sensor module with TTL phase detection

  • Detection Range

    -3 to +19 EV (ISO 100, 68°F/20°C)

  • Lens Servo

    Autofocus (AF): Single-servo AF (AF-S); Continuous-servo AF (AF-C); auto AF-S/AF-C selection (AF-A); predictive focus tracking activated automatically according to subject status
    Manual focus (MF): Electronic rangefinder can be used

  • AF-area Mode

    9, 21 or 51 point Dynamic-area AF
    Single-point AF
    3D-tracking
    Group-area AF

  • Focus Lock

    Focus can be locked by pressing AE-L/AF-L button
    Focus can be locked by pressing shutter-release button halfway (single-servo AF)

  • Focus Modes

    Auto AF-S/AF-C selection (AF-A)
    Continuous-servo (AF-C)
    Face-Priority AF available in Live View only
    Full-time Servo (AF-F) available in Live View and D-Movie Recording
    Manual (M) with electronic rangefinder
    Normal area AF
    Single-servo AF (AF-S)
    Wide area AF

  • Maximum Autofocus Areas/Points

    51

  • Autofocus Sensitivity

    -3 to +19 EV (ISO 100, 20°C/68°F)

  • Autofocus Fine Tune

    Yes

Collapse Flash

  • Built-in Flash

    Yes

  • Built-in Flash Distance

    Approx. 12/39, 12/39 with manual flash (m/ft, ISO 100, 20 °C/68 °F)

  • Flash Sync Speed

    Up to 1/250 sec.
    Synchronizes with shutter at 1/320s or slower (flash range drops at speeds between 1/250 and 1/320s)

  • X-Sync Speed

    1/250

  • Top FP High Speed Sync

    Up to 1/8000

  • Flash Control

    TTL: i-TTL flash control using RGB sensor with approximately 180K (180,000) pixels; i-TTL balanced fill-flash for digital SLR is used with matrix, center- weighted, and highlight-weighted metering, standard i-TTL fill-flash for digital SLR with spot metering

  • Flash Sync Modes

    Auto
    Auto FP High-Speed Sync supported
    Auto with red-eye reduction
    Auto slow sync
    Auto slow sync with red-eye reduction
    Fill-flash
    Rear-curtain sync
    Rear-curtain with slow sync
    Red-Eye reduction
    Red-Eye reduction with slow sync
    Slow sync
    Off

  • Flash Compensation

    -3 to +1 EV in increments of 1/3 or 1/2 EV

  • Flash-ready Indicator

    Lights when built-in flash or optional flash unit is fully charged; flashes after flash is fired at full output

  • Accessory Shoe

    ISO 518 hot-shoe with sync and data contacts and safety lock

  • Nikon Creative Lighting System (CLS)

    i-TTL flash control, radio-controlled Advanced Wireless Lighting, optical Advanced Wireless Lighting, modeling illumination, FV lock, Color Information Communication, Auto FP High-Speed Sync, AF-assist for multi-area AF

  • Flash Sync Terminal

    Sync Terminal Adapter AS-15 (available separately)

Collapse White Balance

  • White Balance

    Auto (2 types)
    Choose color temperature (2500K–10000K)
    Cloudy
    Direct Sunlight
    Fine-tuning
    Flash
    Fluorescent (7 types)
    Incandescent
    Preset manual (up to 6 values can be stored, spot white balance measurement available during live view)
    Shade

  • White Balance Bracketing

    3 shots in steps of 1

Collapse Live View

  • Live View Shooting

    Photography Live View Mode
    Movie Live View Mode

  • Live View Lens Servo

    Autofocus (AF): Single-servo AF (AF-S); full-time-servo AF (AF-F)
    Manual focus (MF)

  • Live View AF-Area Mode

    Face-priority AF
    Wide-area AF
    Normal-area AF
    Subject-tracking AF

  • Live View Autofocus

    Contrast-detect AF anywhere in frame (camera selects focus point automatically when face-priority AF or subject-tracking AF is selected)

Collapse Movie

  • Movie Metering

    TTL exposure metering using main image sensor
    Matrix, center-weighted, or highlight-weighted

  • Movie Maximum Recording Time

    29 minutes 59 seconds
    Each movie will be recorded across up to 8 files of up to 4 GB each. The number of files and the length of each file vary with the options selected for Frame size/frame rate and Movie quality.

  • Movie File Format

    Selectable from MOV (Video: H.264, Audio: Linear PCM) and MP4 (Video: H.264, Audio: AAC)
    Electronic VR, highlight display

  • Movie Video Compression

    H.264/MPEG-4 Advanced Video Coding

  • Movie Audio Recording Format

    Linear PCM
    AAC

  • Movie

    4K UHD 3,840x2,160 / 30 fps
    4K UHD 3,840x2,160 / 25 fps
    4K UHD 3,840x2,160 / 24 fps
    Full HD 1,920x1,080 / 60 fps
    Full HD 1,920x1,080 / 50 fps
    Full HD 1,920x1,080 / 30 fps
    Full HD 1,920x1,080 / 25 fps
    Full HD 1,920x1,080 / 24 fps
    HD 1,280x720 / 60 fps
    HD 1,280x720 / 50 fps
    Actual frame rates for 60p, 50p, 30p, 25p, and 24p are 59.94, 50, 29.97, 25, and 23.976 fps respectively
    High quality available at all frame sizes, normal quality available at all sizes except 3,840 x 2,160

  • Movie Audio

    Built-in microphone, stereo
    External stereo microphone (optional)
    Microphone sensitivity can be adjusted
    Audio output: Stereo mini-pin jack (3.5 mm diameter)

Collapse Monitor

  • Monitor Size

    3.2 in. diagonal

  • Monitor Resolution

    922,000 Dots

  • Monitor Type

    (VGA) tilting TFT touch-sensitive LCD

  • Monitor Angle of View

    170-degree wide-viewing angle

  • Monitor Adjustments

    Brightness adjustment and eye-sensor controlled on/off

  • Virtual Horizon Camera Indicator

    Yes

Collapse Playback

  • Playback Functions

    Auto Image Rotation
    Full-Frame and Thumbnail (4, 9, or 72 images or calendar)
    Highlights
    Histogram Display
    Location Display
    Movie Playback
    Movie Slideshow
    Photo Information
    Picture Rating
    Playback with Zoom
    Playback Zoom Cropping

  • In-Camera Image Editing

    Color Balance
    Color Outline
    Color Sketch
    D-Lighting
    Distortion Control
    Edit Movie
    Filter Effects
    Fisheye
    Image Overlay
    Miniature Effect
    Monochrome
    NEF (RAW) Processing
    Painting
    Perspective Control
    Photo Illustration
    Quick Retouch
    Red-Eye Correction
    Resize
    Selective Color
    Side-by-Side Comparison
    Straighten
    Trim

  • Image Comment

    Yes

Collapse Interface

  • Interface

    Accessory Terminal: Remote Cord: MC-DC2 (available separately); GPS unit: GP-1A (available separately)
    Audio output: Stereo mini-pin jack (3.5 mm diameter)
    HDMI output: Type C mini-pin HDMI connector
    Hi-speed USB
    Stereo Microphone Input
    WR-1 and WR-R10 wireless remote controller (available separately)

  • Wi-Fi Functionality

    Standards: IEEE 802.11b, IEEE 802.11g
    Operating frequency: 2412–2462 MHz (channels 1–11)
    Authentication: Open system, WPA2-PSK

  • Bluetooth

    Yes

    Communication protocols: Bluetooth Specification Version 4.1

  • GPS

    GP-1 GPS unit (optional)
    GP-1A GPS unit (optional)

  • Save/Load Camera settings

    Yes

Collapse Menus

  • Total Custom Settings

    41

  • My Menu

    Yes

  • Recent Settings

    Yes

  • Supported Languages

    Arabic
    Bengali
    Brazilian Portuguese
    Bulgarian
    Chinese (Simplified and Traditional)
    Czech
    Danish
    Dutch
    English
    Finnish
    French
    German
    Greek
    Hindi
    Hungarian
    Indonesian
    Italian
    Japanese
    Korean
    Marathi
    Norwegian
    Persian
    Polish
    Portuguese
    Romanian
    Russian
    Serbian
    Spanish
    Swedish
    Tamil
    Telugu
    Thai
    Turkish
    Ukrainian
    Vietnamese

  • Date, Time and Daylight Savings Time Settings

    Yes

  • World Time Setting

    Yes

Collapse Power

  • Battery / Batteries

    EN-EL15a Rechargeable Li-ion Battery

  • Battery Life (shots per charge)

    950 shots (CIPA) 


    Movies: Approx. 80 minutes of HD footage

  • AC Adapter

    EH-5c AC Adapter
    Requires EP-5B Power Supply Connector

  • Battery Charger

    MH-25a Quick Charger

Collapse Miscellaneous
  • Tripod Socket

    1/4 in.

  • Approx. Dimensions (Width x Height x Depth)

    5.4 in. 

    (135.5 mm)

     x 4.1 in. 

    (104 mm)

     x 2.9 in. 

    (72.5 mm)

  • Approx. Weight

    22.6 oz. 

    (640 g)

    camera body only

  • Operating Environment

    0–40 °C (+32–104 °F)